030 0037PL -- EYE NUT - NON METRIC
PHD Manufacturing, Inc.
Eye Nut - Non Metric
030 0037PL
Description
MALLEABLE IRON MATERIAL
3/8 INCH NOMINAL DIAMETER
610 LOAD RATING IN LB
FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
610 LB LOAD RATING
WEIGHT 0.08 LB
FINISH/COATING PLAIN FINISH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Description
MALLEABLE IRON MATERIAL
3/8 INCH NOMINAL DIAMETER
610 LOAD RATING IN LB
FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
610 LB LOAD RATING
WEIGHT 0.08 LB
FINISH/COATING PLAIN FINISH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
Datasheet
Suppliers
MALLEABLE IRON MATERIAL
3/8 INCH NOMINAL DIAMETER
610 LOAD RATING IN LB
FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
3/8 NOMINAL DIAMETER - FRACTIONAL
.375 NOMINAL DIAMETER - DECIMAL
610 LB LOAD RATING
WEIGHT 0.08 LB
FINISH/COATING PLAIN FINISH
LOAD RATING IN LB - UOM LB
NOMINAL DIAMETER - DECIMAL - UOM IN
30 MODEL
- MALLEABLE IRON MATERIAL
- 3/8 INCH NOMINAL DIAMETER
- 610 LOAD RATING IN LB
- FEDERAL SPECIFICATION A-A-1192A TYPE 16, MSS SP-69 TYPE 16 APPLICABLE STANDARD
- 3/8 NOMINAL DIAMETER - FRACTIONAL
- .375 NOMINAL DIAMETER - DECIMAL
- 610 LB LOAD RATING
- WEIGHT 0.08 LB
- FINISH/COATING PLAIN FINISH
- LOAD RATING IN LB - UOM LB
- NOMINAL DIAMETER - DECIMAL - UOM IN
- 30 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Eye Nuts |
|
Product Number
|
030 0037PL |
|
Product Name
|
Eye Nut - Non Metric |
|
Material
|
Malleable Iron
|
|
Finish
|
Plain Finish
|
|
Maximum Load
|
0.3050 tons (0.2767 metric tons)
|
Unlock Full Specs
to access all available technical data
Similar Products
Rating
Load Rated
Material
Steel; High tensile steel
Maximum Load
0.3307 tons (0.3000 metric tons)
View Details
Rating
Load Rated
Material
Steel; C1030 Forge
Thread Size
5/8-11
View Details
Rating
Load Rated
Eye Shape
Round
Material
Steel
View Details
Material
Steel
Finish
Plain Finish
Maximum Load
1.21 to 1.35 tons (1.1 to 1.23 metric tons)
View Details