RAD End of Arm Tools Pneumatic High-Angle

Description
The Pneumatic High-Angle Ultimatic™ Collision Sensor is RAD’s patented mechanical collision sensor that: Stops the robot* within 2 to 6ms of a collision to minimize costly damage to the robot and/or tooling. RAD’s collision sensor provides protection even if the robot itself is not moving. Offers a full 13° of angular compliance – 63% more than the original Ultimatic™ Pneumatic Collision Sensor model Absorbs the crash energy without releasing the air pressure in the unit thus preventing tooling ‘sag’ and eliminating the effects of compressed air being released into the environment. Automatically resets to within ± 0.0005″ (0.013mm) in x, y, and z dimensions and to within ± 0.017º rotationally to maximize uptime and eliminate the need for human intervention. Allows pneumatic adjustment so the user can easily change the amount of resistance the unit must encounter before signaling a collision. Has a compliance adjustment feature that lets the user determine the amount of deflection allowed before a signal is sent to your robot’s E-stop or controller. Operating Principle RAD’s Pneumatic High-Angle Ultimatic™ Collision Sensor works by establishing the minimal points of contact required to restrain all degrees of freedom (movement) in normal operation. When a collision occurs, external forces upset this balance thereby allowing angular, rotational, or compressive compliance. This motion opens a normally closed switch and sends a signal to your robot’s E-stop or controller. Note: The Pneumatic High-Angle Ultimatic™ Collision Sensor can be used as a compliance (alignment) device by installing the unit without connecting the sensor switch. Please see the Compliance Devices section for more end-effector compliance options.
Description
The Pneumatic High-Angle Ultimatic™ Collision Sensor is RAD’s patented mechanical collision sensor that: Stops the robot* within 2 to 6ms of a collision to minimize costly damage to the robot and/or tooling. RAD’s collision sensor provides protection even if the robot itself is not moving. Offers a full 13° of angular compliance – 63% more than the original Ultimatic™ Pneumatic Collision Sensor model Absorbs the crash energy without releasing the air pressure in the unit thus preventing tooling ‘sag’ and eliminating the effects of compressed air being released into the environment. Automatically resets to within ± 0.0005″ (0.013mm) in x, y, and z dimensions and to within ± 0.017º rotationally to maximize uptime and eliminate the need for human intervention. Allows pneumatic adjustment so the user can easily change the amount of resistance the unit must encounter before signaling a collision. Has a compliance adjustment feature that lets the user determine the amount of deflection allowed before a signal is sent to your robot’s E-stop or controller. Operating Principle RAD’s Pneumatic High-Angle Ultimatic™ Collision Sensor works by establishing the minimal points of contact required to restrain all degrees of freedom (movement) in normal operation. When a collision occurs, external forces upset this balance thereby allowing angular, rotational, or compressive compliance. This motion opens a normally closed switch and sends a signal to your robot’s E-stop or controller. Note: The Pneumatic High-Angle Ultimatic™ Collision Sensor can be used as a compliance (alignment) device by installing the unit without connecting the sensor switch. Please see the Compliance Devices section for more end-effector compliance options.

Suppliers

Company
Product
Description
Supplier Links
End of Arm Tools - Pneumatic High-Angle - RAD
Tipp City, OH, United States
End of Arm Tools
Pneumatic High-Angle
End of Arm Tools Pneumatic High-Angle
The Pneumatic High-Angle Ultimatic™ Collision Sensor is RAD’s patented mechanical collision sensor that: Stops the robot* within 2 to 6ms of a collision to minimize costly damage to the robot and/or tooling. RAD’s collision sensor provides protection even if the robot itself is not moving. Offers a full 13° of angular compliance – 63% more than the original Ultimatic™ Pneumatic Collision Sensor model Absorbs the crash energy without releasing the air pressure in the unit thus preventing tooling ‘sag’ and eliminating the effects of compressed air being released into the environment. Automatically resets to within ± 0.0005″ (0.013mm) in x, y, and z dimensions and to within ± 0.017º rotationally to maximize uptime and eliminate the need for human intervention. Allows pneumatic adjustment so the user can easily change the amount of resistance the unit must encounter before signaling a collision. Has a compliance adjustment feature that lets the user determine the amount of deflection allowed before a signal is sent to your robot’s E-stop or controller. Operating Principle RAD’s Pneumatic High-Angle Ultimatic™ Collision Sensor works by establishing the minimal points of contact required to restrain all degrees of freedom (movement) in normal operation. When a collision occurs, external forces upset this balance thereby allowing angular, rotational, or compressive compliance. This motion opens a normally closed switch and sends a signal to your robot’s E-stop or controller. Note: The Pneumatic High-Angle Ultimatic™ Collision Sensor can be used as a compliance (alignment) device by installing the unit without connecting the sensor switch. Please see the Compliance Devices section for more end-effector compliance options.

The Pneumatic High-Angle Ultimatic™ Collision Sensor is RAD’s patented mechanical collision sensor that:

  • Stops the robot* within 2 to 6ms of a collision to minimize costly damage to the robot and/or tooling. RAD’s collision sensor provides protection even if the robot itself is not moving.
  • Offers a full 13° of angular compliance – 63% more than the original Ultimatic™ Pneumatic Collision Sensor model
  • Absorbs the crash energy without releasing the air pressure in the unit thus preventing tooling ‘sag’ and eliminating the effects of compressed air being released into the environment.
  • Automatically resets to within ± 0.0005″ (0.013mm) in x, y, and z dimensions and to within ± 0.017º rotationally to maximize uptime and eliminate the need for human intervention.
  • Allows pneumatic adjustment so the user can easily change the amount of resistance the unit must encounter before signaling a collision.
  • Has a compliance adjustment feature that lets the user determine the amount of deflection allowed before a signal is sent to your robot’s E-stop or controller.

Operating Principle
RAD’s Pneumatic High-Angle Ultimatic™ Collision Sensor works by establishing the minimal points of contact required to restrain all degrees of freedom (movement) in normal operation. When a collision occurs, external forces upset this balance thereby allowing angular, rotational, or compressive compliance. This motion opens a normally closed switch and sends a signal to your robot’s E-stop or controller.

Note: The Pneumatic High-Angle Ultimatic™ Collision Sensor can be used as a compliance (alignment) device by installing the unit without connecting the sensor switch. Please see the Compliance Devices section for more end-effector compliance options.

Supplier's Site

Technical Specifications

  RAD
Product Category Robotic Tool Changers
Product Number Pneumatic High-Angle
Product Name End of Arm Tools
Unlock Full Specs
to access all available technical data

Similar Products

Quick Changer - QC Series - GIMATIC S.r.l.
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling
Weight 0.2271 to 5.82 lbs (0.1030 to 2.64 kg)
View Details
End of Arm Tools - Manual Tool Changer - Millibar, Inc.
Specs
Pay Load 110 lbs (50 kg)
XY Repeatability 0.0 mil (0.0 µm)
View Details