GIMATIC S.r.l. Electric Tool Changer EQC

Description
Electric quick changer The EQC75 electric quick changer is available for applications that need automatic change of the gripping element. This system consists of an active part (EQC75-A) and a passive mechanical tool plate (EQC75-B). The active part is usually connected to a robot’s wrist while one or more flanges are connected to the interchangeable gripping elements. • Fully automatic version. • Plug & Play system. • M12x1, 8 poles main power connection. • Lightweight. • 24 Vdc low voltage supply. • Up to 4 user pneumatic connections available. • Up to 2 user electrical connections by means of 15 pins D-SUB accessories. • Tested and maintenance free device for up to 1 milion cycles.
Description
Electric quick changer The EQC75 electric quick changer is available for applications that need automatic change of the gripping element. This system consists of an active part (EQC75-A) and a passive mechanical tool plate (EQC75-B). The active part is usually connected to a robot’s wrist while one or more flanges are connected to the interchangeable gripping elements. • Fully automatic version. • Plug & Play system. • M12x1, 8 poles main power connection. • Lightweight. • 24 Vdc low voltage supply. • Up to 4 user pneumatic connections available. • Up to 2 user electrical connections by means of 15 pins D-SUB accessories. • Tested and maintenance free device for up to 1 milion cycles.

Suppliers

Company
Product
Description
Supplier Links
Electric Tool Changer - EQC - GIMATIC S.r.l.
Roncadelle, Italy
Electric Tool Changer
EQC
Electric Tool Changer EQC
Electric quick changer The EQC75 electric quick changer is available for applications that need automatic change of the gripping element. This system consists of an active part (EQC75-A) and a passive mechanical tool plate (EQC75-B). The active part is usually connected to a robot’s wrist while one or more flanges are connected to the interchangeable gripping elements. • Fully automatic version. • Plug & Play system. • M12x1, 8 poles main power connection. • Lightweight. • 24 Vdc low voltage supply. • Up to 4 user pneumatic connections available. • Up to 2 user electrical connections by means of 15 pins D-SUB accessories. • Tested and maintenance free device for up to 1 milion cycles.

Electric quick changer
The EQC75 electric quick changer is available for applications
that need automatic change of the gripping element.
This system consists of an active part (EQC75-A) and a passive
mechanical tool plate (EQC75-B).

The active part is usually connected to a robot’s wrist while one
or more flanges are connected to the interchangeable gripping
elements.

• Fully automatic version.
• Plug & Play system.
• M12x1, 8 poles main power connection.
• Lightweight.
• 24 Vdc low voltage supply.
• Up to 4 user pneumatic connections available.
• Up to 2 user electrical connections by means of 15 pins D-SUB accessories.
• Tested and maintenance free device for up to 1 milion cycles.

Supplier's Site

Technical Specifications

  GIMATIC S.r.l.
Product Category Robotic Tool Changers
Product Number EQC
Product Name Electric Tool Changer
Power Supplied Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Quick Changer - QC Series - GIMATIC S.r.l.
Specs
Power Supplied Pneumatic
Applications Assembly; Material Handling
Weight 0.2271 to 5.82 lbs (0.1030 to 2.64 kg)
View Details
End of Arm Tools - Manual Tool Changer - Millibar, Inc.
Specs
Pay Load 110 lbs (50 kg)
XY Repeatability 0.0 mil (0.0 µm)
View Details