PCE Instruments / PCE Americas Inc. Thermal Imager Inspection Camera PCE-TC 29

Description
PCE-TC 29 is a thermal imager camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this affordable thermal imager captures and saves 60 x 60 pixel IR resolution images to the included MicroSD memory card. Locate hot and cold spots with ease by using the thermal imager's picture-in-picture overlay capability. The imager's built-in color camera captures the real-life visual, while the integrated thermography camera acquires the IR temperature signature. The IR temperature signature is superimposed in increments of 25% over the real-life color camera visual, so both images are viewed simultaneously.
Request a Quote
Description
PCE-TC 29 is a thermal imager camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this affordable thermal imager captures and saves 60 x 60 pixel IR resolution images to the included MicroSD memory card. Locate hot and cold spots with ease by using the thermal imager's picture-in-picture overlay capability. The imager's built-in color camera captures the real-life visual, while the integrated thermography camera acquires the IR temperature signature. The IR temperature signature is superimposed in increments of 25% over the real-life color camera visual, so both images are viewed simultaneously.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thermal Imager Inspection Camera - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Thermal Imager Inspection Camera
PCE-TC 29
Thermal Imager Inspection Camera PCE-TC 29
PCE-TC 29 is a thermal imager camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this affordable thermal imager captures and saves 60 x 60 pixel IR resolution images to the included MicroSD memory card. Locate hot and cold spots with ease by using the thermal imager's picture-in-picture overlay capability. The imager's built-in color camera captures the real-life visual, while the integrated thermography camera acquires the IR temperature signature. The IR temperature signature is superimposed in increments of 25% over the real-life color camera visual, so both images are viewed simultaneously.

PCE-TC 29 is a thermal imager camera used for visual inspection and non-contact IR temperature measurement. Ideal for industrial use in electrical, mechanical, and building installations (such as in the auditing of machines, engines, or heating, ventilation, and air conditioning (HVAC) systems), this affordable thermal imager captures and saves 60 x 60 pixel IR resolution images to the included MicroSD memory card.

Locate hot and cold spots with ease by using the thermal imager's picture-in-picture overlay capability. The imager's built-in color camera captures the real-life visual, while the integrated thermography camera acquires the IR temperature signature. The IR temperature signature is superimposed in increments of 25% over the real-life color camera visual, so both images are viewed simultaneously.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Digital Cameras
Product Number PCE-TC 29
Product Name Thermal Imager Inspection Camera
Monochrome / Color Color
Unlock Full Specs
to access all available technical data

Similar Products

Inspection Camera - PCE-VE 1030N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Horizontal Resolution 480 lines
View Details
Inspection Camera - PCE-VE 1014N-F - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monochrome / Color Color
Horizontal Resolution 480 lines
Vertical Resolution 640 lines
View Details
Inspection Camera - PCE-VE 333HR - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Specialty Camera Type Low Light Camera
View Details
USB Inspection Camera - PCE-MM 800 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Monochrome / Color Color
Imaging Technology CMOS Camera
Horizontal Resolution 480 to 1200 lines
View Details