PCE Instruments / PCE Americas Inc. Air Quality Monitoring Particle Counter PCE-MPC 20

Description
The dust measuring device PCE-MPC 20 is a particle counter that measures the particles in the atmosphere. The measurable particle sizes of the dust measuring device are 0.3, 2.5 and 10 μm. In addition to the particle counter function, the dust meter also measures the mass concentrations PM2.5 and PM10. The built-in high-performance pump ensures a sufficient flow rate at the dust measuring device. In addition, the dust meter can also measure the temperature, humidity and dew point. The measured values ​​can be read directly on the display of the dust measuring device. Data storage is also possible with the dust measuring device in order to analyze the measured values ​​after a measuring process. The battery used ensures a mobile application. This allows a mobile continuous operation of about 4 hours. A dust measuring device is used wherever a possible health hazard due to fine dust could occur. These include pollution from incineration, manufacturing, energy production, vehicle engine emissions, and the pollution that the construction industry generates.
Request a Quote
Description
The dust measuring device PCE-MPC 20 is a particle counter that measures the particles in the atmosphere. The measurable particle sizes of the dust measuring device are 0.3, 2.5 and 10 μm. In addition to the particle counter function, the dust meter also measures the mass concentrations PM2.5 and PM10. The built-in high-performance pump ensures a sufficient flow rate at the dust measuring device. In addition, the dust meter can also measure the temperature, humidity and dew point. The measured values ​​can be read directly on the display of the dust measuring device. Data storage is also possible with the dust measuring device in order to analyze the measured values ​​after a measuring process. The battery used ensures a mobile application. This allows a mobile continuous operation of about 4 hours. A dust measuring device is used wherever a possible health hazard due to fine dust could occur. These include pollution from incineration, manufacturing, energy production, vehicle engine emissions, and the pollution that the construction industry generates.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Air Quality Monitoring Particle Counter - PCE-MPC 20 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Air Quality Monitoring Particle Counter
PCE-MPC 20
Air Quality Monitoring Particle Counter PCE-MPC 20
The dust measuring device PCE-MPC 20 is a particle counter that measures the particles in the atmosphere. The measurable particle sizes of the dust measuring device are 0.3, 2.5 and 10 μm. In addition to the particle counter function, the dust meter also measures the mass concentrations PM2.5 and PM10. The built-in high-performance pump ensures a sufficient flow rate at the dust measuring device. In addition, the dust meter can also measure the temperature, humidity and dew point. The measured values ​​can be read directly on the display of the dust measuring device. Data storage is also possible with the dust measuring device in order to analyze the measured values ​​after a measuring process. The battery used ensures a mobile application. This allows a mobile continuous operation of about 4 hours. A dust measuring device is used wherever a possible health hazard due to fine dust could occur. These include pollution from incineration, manufacturing, energy production, vehicle engine emissions, and the pollution that the construction industry generates.

The dust measuring device PCE-MPC 20 is a particle counter that measures the particles in the atmosphere. The measurable particle sizes of the dust measuring device are 0.3, 2.5 and 10 μm. In addition to the particle counter function, the dust meter also measures the mass concentrations PM2.5 and PM10. The built-in high-performance pump ensures a sufficient flow rate at the dust measuring device. In addition, the dust meter can also measure the temperature, humidity and dew point.
The measured values ​​can be read directly on the display of the dust measuring device. Data storage is also possible with the dust measuring device in order to analyze the measured values ​​after a measuring process. The battery used ensures a mobile application. This allows a mobile continuous operation of about 4 hours. A dust measuring device is used wherever a possible health hazard due to fine dust could occur. These include pollution from incineration, manufacturing, energy production, vehicle engine emissions, and the pollution that the construction industry generates.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Particle Analyzers
Product Number PCE-MPC 20
Product Name Air Quality Monitoring Particle Counter
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Table Top Particle counter
View Details
Particle Counter - PCE-RCM 16 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Table Top Particle counter
View Details
Particle Counter - PCE-PQC 31US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Particle Counter - PCE-PQC 12US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details