PCE Instruments / PCE Americas Inc. Particle Counter PCE-RCM 12

Description
The particle counter PCE-RCM 12 is used for indicative testing of environmental parameters. The particle counter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the particle counter provides information about these parameters. Environmental monitoring can be done continuously with the particle counter for up to five hours without the device being connected to a power source. For permanent measurement, the particle counter can be connected to AC power via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. When measuring carbon dioxide, the meter has a wide measuring range from 0 to 9,999 ppm. The display of the concentrations is further facilitated by the use of a color rating scale, as this provides direct information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, an indicative measurement of particulate matter pollution can also be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote Datasheet
Description
The particle counter PCE-RCM 12 is used for indicative testing of environmental parameters. The particle counter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the particle counter provides information about these parameters. Environmental monitoring can be done continuously with the particle counter for up to five hours without the device being connected to a power source. For permanent measurement, the particle counter can be connected to AC power via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. When measuring carbon dioxide, the meter has a wide measuring range from 0 to 9,999 ppm. The display of the concentrations is further facilitated by the use of a color rating scale, as this provides direct information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, an indicative measurement of particulate matter pollution can also be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Particle Counter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Particle Counter
PCE-RCM 12
Particle Counter PCE-RCM 12
The particle counter PCE-RCM 12 is used for indicative testing of environmental parameters. The particle counter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the particle counter provides information about these parameters. Environmental monitoring can be done continuously with the particle counter for up to five hours without the device being connected to a power source. For permanent measurement, the particle counter can be connected to AC power via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. When measuring carbon dioxide, the meter has a wide measuring range from 0 to 9,999 ppm. The display of the concentrations is further facilitated by the use of a color rating scale, as this provides direct information about the air quality to the user. In addition to the indicative measurement of formaldehyde, which can be harmful to health, an indicative measurement of particulate matter pollution can also be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

The particle counter PCE-RCM 12 is used for indicative testing of environmental parameters. The particle counter PCE-RCM 12 enables the measurement of CO2, fine dust, temperature and relative humidity. The bright display of the particle counter provides information about these parameters. Environmental monitoring can be done continuously with the particle counter for up to five hours without the device being connected to a power source.
For permanent measurement, the particle counter can be connected to AC power via a USB interface. The rechargeable battery will be recharged within two hours if the air quality monitor is turned off. When measuring carbon dioxide, the meter has a wide measuring range from 0 to 9,999 ppm. The display of the concentrations is further facilitated by the use of a color rating scale, as this provides direct information about the air quality to the user.
In addition to the indicative measurement of formaldehyde, which can be harmful to health, an indicative measurement of particulate matter pollution can also be carried out. A distinction is made between particles with a maximum diameter of up to 10 μm (PM10) and particles up to a diameter of 2.5 μm (PM2.5).

Supplier's Site Datasheet

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Particle Analyzers
Product Number PCE-RCM 12
Product Name Particle Counter
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 33US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Wall Mount Particle counter
View Details
Particle Counter - PCE-PQC 11US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-RCM 16 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Table Top Particle counter
View Details
Particle Counter - PCE-PQC 12US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details