PCE Instruments / PCE Americas Inc. Particle Counter PCE-RCM 16

Description
The air quality meter PCE-RCM 16 is ideal for monitoring the air quality in homes, businesses or public buildings where people are staying. The 4.3-inch TFT display on the air quality meter is dimensioned so that all measured values ​​can be read directly. Supported measurements on the air quality meter are CO2, TVOC, PM1, PM2.5, PM10, temperature and ambient humidity. On the display of the air quality meter, the measured values ​​are updated every second. As soon as a measured value exceeds the fixed limit, this is visually indicated to the user. To power the air quality meter can be operated directly via the micro USB port on the back. The built-in battery with the air quality meter is charged via this interface. Thus, the air quality meter is versatile. It should be noted that the measured values ​​settle within 24 hours after switching on the air quality meter.
Request a Quote
Description
The air quality meter PCE-RCM 16 is ideal for monitoring the air quality in homes, businesses or public buildings where people are staying. The 4.3-inch TFT display on the air quality meter is dimensioned so that all measured values ​​can be read directly. Supported measurements on the air quality meter are CO2, TVOC, PM1, PM2.5, PM10, temperature and ambient humidity. On the display of the air quality meter, the measured values ​​are updated every second. As soon as a measured value exceeds the fixed limit, this is visually indicated to the user. To power the air quality meter can be operated directly via the micro USB port on the back. The built-in battery with the air quality meter is charged via this interface. Thus, the air quality meter is versatile. It should be noted that the measured values ​​settle within 24 hours after switching on the air quality meter.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Particle Counter - PCE-RCM 16 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Particle Counter
PCE-RCM 16
Particle Counter PCE-RCM 16
The air quality meter PCE-RCM 16 is ideal for monitoring the air quality in homes, businesses or public buildings where people are staying. The 4.3-inch TFT display on the air quality meter is dimensioned so that all measured values ​​can be read directly. Supported measurements on the air quality meter are CO2, TVOC, PM1, PM2.5, PM10, temperature and ambient humidity. On the display of the air quality meter, the measured values ​​are updated every second. As soon as a measured value exceeds the fixed limit, this is visually indicated to the user. To power the air quality meter can be operated directly via the micro USB port on the back. The built-in battery with the air quality meter is charged via this interface. Thus, the air quality meter is versatile. It should be noted that the measured values ​​settle within 24 hours after switching on the air quality meter.

The air quality meter PCE-RCM 16 is ideal for monitoring the air quality in homes, businesses or public buildings where people are staying. The 4.3-inch TFT display on the air quality meter is dimensioned so that all measured values ​​can be read directly. Supported measurements on the air quality meter are CO2, TVOC, PM1, PM2.5, PM10, temperature and ambient humidity. On the display of the air quality meter, the measured values ​​are updated every second. As soon as a measured value exceeds the fixed limit, this is visually indicated to the user.
To power the air quality meter can be operated directly via the micro USB port on the back. The built-in battery with the air quality meter is charged via this interface. Thus, the air quality meter is versatile. It should be noted that the measured values ​​settle within 24 hours after switching on the air quality meter.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Particle Analyzers
Product Number PCE-RCM 16
Product Name Particle Counter
Measurement Type Count
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-PQC 12US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 22US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Table Top Particle counter
View Details
Particle Counter - PCE-PQC 10US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; Handheld; PC Interface / Networkable; Video
View Details
Particle Counter - PCE-PQC 21US - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Count
Sample Type Aerosol Droplets (Liquid in Gas)
Display & Special Features Digital; PC Interface / Networkable; Table Top Particle counter
View Details