Mechanical 3D-microscope with display / mechanically moved mirror (360° rotating radius) / both incident and transmitting lights are used / up to a 75-fold magnification /
connection to computer via USB The mechanical 3D-microscope works with both transmitted or reflected light and by that allows creating a three-dimensional representation of the objects. That mechanical 3D-microscope helps o get a view from all sides of the object, due to a mirror that can be mechanically rotated in a 360° radius. With that mechanical 3D-microscope you can get details, which could be easily missed with common microscopes. In many applications your work is made much easier. This mechanical 3D-microscope is ideal for an application in laboratories, schools, the industry and many other professional areas. The mechanical 3D-microscope is compact, very solid and easy to navigate. This mechanical 3D-microscope has a large working distance of 175 mm. Thus the analysis of even larger objects is very simplified. Our 3D-microscope provides a three-dimensional image of objects on a LC display. The images shown on the LC display can also be transferred to a computer via its USB interface and there they can be further edited (therefore a special software is required, which is not included in delivery and must be purchased separately). The mechanical 3D-microscope provides an 12 ... 75-fold magnification and therefore can be used to control and to work on electronic construction parts, circuit boards, jewelry and many more.
PCE Instruments / PCE Americas Inc. | |
---|---|
Product Category | Magnifiers |
Product Number | PCE-IVM 3D |
Product Name | Mechanical 3D Microscope |
Type / Mounting | Video or Digital |
Applications | Electronics manufacturing; Industrial Inspection; Jewelry / Gemology |
Magnification | 12 to 93 X |