PCE Instruments / PCE Americas Inc. Material Hardness Tester 5852906

Description
Material Hardness Tester PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The material hardness tester PCE-2900 has been developed for hardness measurements on metallic materials. The material hardness tester measures the material hardness in Vickers, Brinell, Rockwell, Leeb and Shore. The material hardness tester PCE-2900 measures the hardness according to the Leeb rebound principle. An impactor bounces on the workpiece via a firing pin and the metal hardness is measured via the rebound. The PCE-2900 material hardness meter is equipped with a backlit colour display. Likewise, the buttons on the PCE-2900 are illuminated. Thus, the display can be read well even in low light conditions. The impact device is connected to the hardness tester via a cable. The material hardness tester PCE-2900 has an internal memory of 6 x 100 measurement sets. The memory thus allows a documentation of the measured values. Via the integrated USB and WiFi interface, the measured values can be transferred from the material hardness tester via software to a PC. The material hardness tester is powered by commercially available 1.5V AA batteries and has a battery life of about 50 hours.
Request a Quote
Description
Material Hardness Tester PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The material hardness tester PCE-2900 has been developed for hardness measurements on metallic materials. The material hardness tester measures the material hardness in Vickers, Brinell, Rockwell, Leeb and Shore. The material hardness tester PCE-2900 measures the hardness according to the Leeb rebound principle. An impactor bounces on the workpiece via a firing pin and the metal hardness is measured via the rebound. The PCE-2900 material hardness meter is equipped with a backlit colour display. Likewise, the buttons on the PCE-2900 are illuminated. Thus, the display can be read well even in low light conditions. The impact device is connected to the hardness tester via a cable. The material hardness tester PCE-2900 has an internal memory of 6 x 100 measurement sets. The memory thus allows a documentation of the measured values. Via the integrated USB and WiFi interface, the measured values can be transferred from the material hardness tester via software to a PC. The material hardness tester is powered by commercially available 1.5V AA batteries and has a battery life of about 50 hours.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Material Hardness Tester - 5852906 - PCE Instruments / PCE Americas Inc.
Jupiter, FL, United States
Material Hardness Tester
5852906
Material Hardness Tester 5852906
Material Hardness Tester PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile The material hardness tester PCE-2900 has been developed for hardness measurements on metallic materials. The material hardness tester measures the material hardness in Vickers, Brinell, Rockwell, Leeb and Shore. The material hardness tester PCE-2900 measures the hardness according to the Leeb rebound principle. An impactor bounces on the workpiece via a firing pin and the metal hardness is measured via the rebound. The PCE-2900 material hardness meter is equipped with a backlit colour display. Likewise, the buttons on the PCE-2900 are illuminated. Thus, the display can be read well even in low light conditions. The impact device is connected to the hardness tester via a cable. The material hardness tester PCE-2900 has an internal memory of 6 x 100 measurement sets. The memory thus allows a documentation of the measured values. Via the integrated USB and WiFi interface, the measured values can be transferred from the material hardness tester via software to a PC. The material hardness tester is powered by commercially available 1.5V AA batteries and has a battery life of about 50 hours.

Material Hardness Tester PCE-2900 Modern, dynamic hardness tester with colour display / Memory / For metallic materials with hardness scales such as Vickers, Rockwell, Brinell, Leeb, Shore and Tensile

The material hardness tester PCE-2900 has been developed for hardness measurements on metallic materials. The material hardness tester measures the material hardness in Vickers, Brinell, Rockwell, Leeb and Shore. The material hardness tester PCE-2900 measures the hardness according to the Leeb rebound principle. An impactor bounces on the workpiece via a firing pin and the metal hardness is measured via the rebound. The PCE-2900 material hardness meter is equipped with a backlit colour display.

Likewise, the buttons on the PCE-2900 are illuminated. Thus, the display can be read well even in low light conditions. The impact device is connected to the hardness tester via a cable. The material hardness tester PCE-2900 has an internal memory of 6 x 100 measurement sets. The memory thus allows a documentation of the measured values. Via the integrated USB and WiFi interface, the measured values can be transferred from the material hardness tester via software to a PC. The material hardness tester is powered by commercially available 1.5V AA batteries and has a battery life of about 50 hours.

Supplier's Site

Technical Specifications

  PCE Instruments / PCE Americas Inc.
Product Category Hardness Testers
Product Number 5852906
Product Name Material Hardness Tester
Unlock Full Specs
to access all available technical data

Similar Products

Durometer - PCE-DD-D - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometer - PCE-HT 225E - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometer - PCE-DDA 10 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
View Details
Durometer - PCE-DX-AS - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Mounting Handheld or Portable
Test Durometers
Test Load 1.27 kg (2.81 lbs)
View Details