PCB Piezotronics, Inc. Impact Hammer, ICP® TLD086D50

Description
Large-sledge Impulse Hammer w/force sensor & tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N), 12-lb head, TEDS
Description
Large-sledge Impulse Hammer w/force sensor & tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N), 12-lb head, TEDS
Datasheet
Datasheet Summary
Powered by GS/AI

The ICP® Impact Hammer, model TLD086D50, features a sensitivity of 1 mV/lbf and a measurement range of ± 5,000 lbf (± 22,240 N). It has a resonant frequency of at least 5 kHz and a non-linearity of less than 1%. The device operates with an excitation voltage of 20 to 30 VDC and requires a constant current excitation of 2 to 20 mA. The output impedance is less than 100 Ohm, and the output bias voltage ranges from 8 to 14 VDC. Physically, the hammer has a mass of 12.1 lb (5.5 kg), a head diameter of 3.0 in (7.6 cm), and a length of 35 in (89 cm). The electrical connection is located at the bottom of the handle and utilizes a BNC jack. The sensing element is made of quartz and the hammer is hermetically sealed. The product is also TEDS capable, compliant with IEEE P1451.4, allowing for digital memory and communication. Supplied accessories include two types of tips and a calibration model for the instrumented impact hammers.

Datasheet Summary
Powered by GS/AI

The ICP® Impact Hammer, model TLD086D50, features a sensitivity of 1 mV/lbf and a measurement range of ± 5,000 lbf (± 22,240 N). It has a resonant frequency of at least 5 kHz and a non-linearity of less than 1%. The device operates with an excitation voltage of 20 to 30 VDC and requires a constant current excitation of 2 to 20 mA. The output impedance is less than 100 Ohm, and the output bias voltage ranges from 8 to 14 VDC. Physically, the hammer has a mass of 12.1 lb (5.5 kg), a head diameter of 3.0 in (7.6 cm), and a length of 35 in (89 cm). The electrical connection is located at the bottom of the handle and utilizes a BNC jack. The sensing element is made of quartz and the hammer is hermetically sealed. The product is also TEDS capable, compliant with IEEE P1451.4, allowing for digital memory and communication. Supplied accessories include two types of tips and a calibration model for the instrumented impact hammers.

Suppliers

Company
Product
Description
Supplier Links
Impact Hammer, ICP® - TLD086D50 - PCB Piezotronics, Inc.
Depew, NY, United States
Impact Hammer, ICP®
TLD086D50
Impact Hammer, ICP® TLD086D50
Large-sledge Impulse Hammer w/force sensor & tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N), 12-lb head, TEDS

Large-sledge Impulse Hammer w/force sensor & tips, 0 to 5k lbf, 1 mV/lbf (0.23 mV/N), 12-lb head, TEDS

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Impact Hammers
Product Number TLD086D50
Product Name Impact Hammer, ICP®
Minimum Force 5000 lbs (2268 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Impulse Hammer - 9728A20000 - Kistler Group
Specs
Hammer Style Hand Operation
Features Various Tips Included; Additional Mass Included
Minimum Force 0.0 lbs (0.0 kg)
View Details
ICP® Impact Hammer - 086C02 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Minimum Force 100 lbs (45.35 kg)
Maximum Force 100 lbs (45.35 kg)
Hammer Length 8.5 inch (216 mm)
View Details
BETEX Impact 39 Fitting Tool Set - TB-FT399900-4 - Quality Bearings & Components
Specs
Hammer Style Hand Operation
Features Various Tips Included
Hammer Mass 1.54 lbs (0.7000 kg)
View Details
Impulse Hammer - IH101 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Hammer Style Hand Operation
Features Various Tips Included
Minimum Force 1 lbs (0.4535 kg)
View Details