Quality Bearings & Components BETEX Impact 39 Fitting Tool Set TB-FT399900-4

Description
BETEX Impact 39 FITTING TOOL SET PART NUMBER: TB-FT399900-4 By using the impact resistant plastic collets made of unbreakable sheet material (instead of easily breaking injection moulded collets), damage to the shaft and metal-to-metal contact is avoided. The sets can be used for bore diameters of 10 to 60 mm or parts thereof. Impact is also suitable for safe, precise and quick mounting of other machine parts, like bushings, sealing rings, cam wheels and pulleys. Specs: With 39 rings, suitable for ±600 bearings. Your Benefits: Quick, precise and safe mounting No more damage to shafts, bearing houses or sealing rings Extended life cycle of bearings The impact resistant plastic collets are made of unbreakable sheet material, contrary to easily breaking injection molded collets. The collet numbers are clearly engraved and colored, to avoid mistakes.
Datasheet
Description
BETEX Impact 39 FITTING TOOL SET PART NUMBER: TB-FT399900-4 By using the impact resistant plastic collets made of unbreakable sheet material (instead of easily breaking injection moulded collets), damage to the shaft and metal-to-metal contact is avoided. The sets can be used for bore diameters of 10 to 60 mm or parts thereof. Impact is also suitable for safe, precise and quick mounting of other machine parts, like bushings, sealing rings, cam wheels and pulleys. Specs: With 39 rings, suitable for ±600 bearings. Your Benefits: Quick, precise and safe mounting No more damage to shafts, bearing houses or sealing rings Extended life cycle of bearings The impact resistant plastic collets are made of unbreakable sheet material, contrary to easily breaking injection molded collets. The collet numbers are clearly engraved and colored, to avoid mistakes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BETEX Impact 39 Fitting Tool Set - TB-FT399900-4 - Quality Bearings & Components
Hicksville, NY, USA
BETEX Impact 39 Fitting Tool Set
TB-FT399900-4
BETEX Impact 39 Fitting Tool Set TB-FT399900-4
BETEX Impact 39 FITTING TOOL SET PART NUMBER: TB-FT399900-4 By using the impact resistant plastic collets made of unbreakable sheet material (instead of easily breaking injection moulded collets), damage to the shaft and metal-to-metal contact is avoided. The sets can be used for bore diameters of 10 to 60 mm or parts thereof. Impact is also suitable for safe, precise and quick mounting of other machine parts, like bushings, sealing rings, cam wheels and pulleys. Specs: With 39 rings, suitable for ±600 bearings. Your Benefits: Quick, precise and safe mounting No more damage to shafts, bearing houses or sealing rings Extended life cycle of bearings The impact resistant plastic collets are made of unbreakable sheet material, contrary to easily breaking injection molded collets. The collet numbers are clearly engraved and colored, to avoid mistakes.

BETEX Impact 39

FITTING TOOL SET

PART NUMBER: TB-FT399900-4
By using the impact resistant plastic collets made of unbreakable sheet material (instead of easily breaking injection moulded collets), damage to the shaft and metal-to-metal contact is avoided. The sets can be used for bore diameters of 10 to 60 mm or parts thereof. Impact is also suitable for safe, precise and quick mounting of other machine parts, like bushings, sealing rings, cam wheels and pulleys.
Specs:

  • With 39 rings, suitable for ±600 bearings.

Your Benefits:

  • Quick, precise and safe mounting
  • No more damage to shafts, bearing houses or sealing rings
  • Extended life cycle of bearings
  • The impact resistant plastic collets are made of unbreakable sheet material, contrary to easily breaking injection molded collets.
  • The collet numbers are clearly engraved and colored, to avoid mistakes.
Supplier's Site Datasheet

Technical Specifications

  Quality Bearings & Components
Product Category Impact Hammers
Product Number TB-FT399900-4
Product Name BETEX Impact 39 Fitting Tool Set
Hammer Style Hand Operation
Unlock Full Specs
to access all available technical data

Similar Products

ICP® Impact Hammer - 086C04 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Minimum Force 1000 lbs (454 kg)
Maximum Force 1000 lbs (454 kg)
Hammer Length 8.5 inch (216 mm)
View Details
Impulse Hammer - 9728A20000 - Kistler Group
Specs
Hammer Style Hand Operation
Features Various Tips Included; Additional Mass Included
Minimum Force 0.0 lbs (0.0 kg)
View Details
Impulse Hammer - IH101 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Hammer Style Hand Operation
Features Various Tips Included
Minimum Force 1 lbs (0.4535 kg)
View Details
BETEX Impact 33 Fitting Tool Set - TB-FT399900-2 - Quality Bearings & Components
Specs
Hammer Style Hand Operation
Features Various Tips Included
Hammer Mass 1.54 lbs (0.7000 kg)
View Details