PCB Piezotronics, Inc. ICP® Impact Hammer 086C02

Description
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 100 lbf, 50 mV/lbf (11.2 mV/N)
Description
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 100 lbf, 50 mV/lbf (11.2 mV/N)
Datasheet
Datasheet Summary
Powered by GS/AI

The ICP® Impact Hammer model 086C02 from PCB Piezotronics, Inc. is designed for modal analysis and features a built-in force sensor that measures the amplitude and frequency content of the impact applied to test objects. It has a sensitivity of 50 mV/lbf (11.2 mV/N) and a measurement range of ±100 lbf (±444 N). The hammer's resonant frequency is ,â 22 kHz, making it suitable for a variety of applications, including circuit boards, small machined components, and medium to heavy structures. This model includes multiple hammer tips that allow users to tailor the excitation content to the specific object being tested. It is compatible with standard ICP® signal conditioners and can be used in conjunction with accelerometers for comprehensive structural response measurements. The hammer is constructed with a quartz sensing element and is sealed with epoxy for durability. It also comes with a calibration certificate and various accessories, including extender masses and different hammer tips.

Datasheet Summary
Powered by GS/AI

The ICP® Impact Hammer model 086C02 from PCB Piezotronics, Inc. is designed for modal analysis and features a built-in force sensor that measures the amplitude and frequency content of the impact applied to test objects. It has a sensitivity of 50 mV/lbf (11.2 mV/N) and a measurement range of ±100 lbf (±444 N). The hammer's resonant frequency is ,â 22 kHz, making it suitable for a variety of applications, including circuit boards, small machined components, and medium to heavy structures. This model includes multiple hammer tips that allow users to tailor the excitation content to the specific object being tested. It is compatible with standard ICP® signal conditioners and can be used in conjunction with accelerometers for comprehensive structural response measurements. The hammer is constructed with a quartz sensing element and is sealed with epoxy for durability. It also comes with a calibration certificate and various accessories, including extender masses and different hammer tips.

Suppliers

Company
Product
Description
Supplier Links
ICP® Impact Hammer - 086C02 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Impact Hammer
086C02
ICP® Impact Hammer 086C02
Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 100 lbf, 50 mV/lbf (11.2 mV/N)

Modally Tuned® Impulse Hammer w/force sensor and tips, 0 to 100 lbf, 50 mV/lbf (11.2 mV/N)

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Impact Hammers
Product Number 086C02
Product Name ICP® Impact Hammer
Minimum Force 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

BETEX Impact 33 Fitting Tool Set - TB-FT399900-2 - Quality Bearings & Components
Specs
Hammer Style Hand Operation
Features Various Tips Included
Hammer Mass 1.54 lbs (0.7000 kg)
View Details
ICP® Impact Hammer - 086C04 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Minimum Force 1000 lbs (454 kg)
Maximum Force 1000 lbs (454 kg)
Hammer Length 8.5 inch (216 mm)
View Details
Impulse Hammer - 9728A20000 - Kistler Group
Specs
Hammer Style Hand Operation
Features Various Tips Included; Additional Mass Included
Minimum Force 0.0 lbs (0.0 kg)
View Details
Impulse Hammer - IH101 - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Hammer Style Hand Operation
Features Various Tips Included
Minimum Force 1 lbs (0.4535 kg)
View Details