PCB Piezotronics, Inc. 110# Eletrodynamic Exciter Kit K2110E110

Description
Electrodynamic Exciter Kit, 110 lbf pk sine force, 1" pk-pk stroke, supports payloads to 10 lbs, includes 2110E dual purpose platform shaker with 2050E09-FS power amplifier, cooling package, and 2000X03 accessory kit. System includes the following components: 2110E shaker 2050E09-FS power amplifier Cooling Package
Description
Electrodynamic Exciter Kit, 110 lbf pk sine force, 1" pk-pk stroke, supports payloads to 10 lbs, includes 2110E dual purpose platform shaker with 2050E09-FS power amplifier, cooling package, and 2000X03 accessory kit. System includes the following components: 2110E shaker 2050E09-FS power amplifier Cooling Package

Suppliers

Company
Product
Description
Supplier Links
110# Eletrodynamic Exciter Kit - K2110E110 - PCB Piezotronics, Inc.
Depew, NY, United States
110# Eletrodynamic Exciter Kit
K2110E110
110# Eletrodynamic Exciter Kit K2110E110
Electrodynamic Exciter Kit, 110 lbf pk sine force, 1" pk-pk stroke, supports payloads to 10 lbs, includes 2110E dual purpose platform shaker with 2050E09-FS power amplifier, cooling package, and 2000X03 accessory kit. System includes the following components: 2110E shaker 2050E09-FS power amplifier Cooling Package

Electrodynamic Exciter Kit, 110 lbf pk sine force, 1" pk-pk stroke, supports payloads to 10 lbs, includes 2110E dual purpose platform shaker with 2050E09-FS power amplifier, cooling package, and 2000X03 accessory kit.

System includes the following components:
2110E shaker
2050E09-FS power amplifier
Cooling Package

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2110E110
Product Name 110# Eletrodynamic Exciter Kit
Unlock Full Specs
to access all available technical data

Similar Products

Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 26976 lbs (0.0 to 12234 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Single-Axis Motion Simulators -  - Aerotech, Inc.
Specs
Applications Motion Simulator
Payload Capacity 507 lbs (230 kg)
Technology Mechanical
View Details