PCB Piezotronics, Inc. Electrodynamic Exciter Kit K2110E-HT

Description
Electrodynamic Exciter Kit with Horizontal Table. 110 lbf pk sine force system. Includes 2110E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier, & cooling package.
Description
Electrodynamic Exciter Kit with Horizontal Table. 110 lbf pk sine force system. Includes 2110E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier, & cooling package.

Suppliers

Company
Product
Description
Supplier Links
Electrodynamic Exciter Kit - K2110E-HT - PCB Piezotronics, Inc.
Depew, NY, United States
Electrodynamic Exciter Kit
K2110E-HT
Electrodynamic Exciter Kit K2110E-HT
Electrodynamic Exciter Kit with Horizontal Table. 110 lbf pk sine force system. Includes 2110E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier, & cooling package.

Electrodynamic Exciter Kit with Horizontal Table. 110 lbf pk sine force system. Includes 2110E shaker, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal operation, power amplifier, & cooling package.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2110E-HT
Product Name Electrodynamic Exciter Kit
Unlock Full Specs
to access all available technical data

Similar Products

EDS series Electro-Dynamic Shaker - EDS-600 - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1349 lbs (0.0 to 612 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Modal Exciter - 2060E - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Peak Sine force 30 lbs (13.61 kg)
Peak Acceleration 38 g
Displacement 1.45 inch (36.83 mm)
View Details