PCB Piezotronics, Inc. Electrodynamic Exciter Kit K2075E040-HT

Description
Electrodynamic Exciter Kit with Horizontal Table. 178 N (40 lbf) pk sine force system. Includes 2075E shaker with 2100E21-400 power amplifier, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal.
Description
Electrodynamic Exciter Kit with Horizontal Table. 178 N (40 lbf) pk sine force system. Includes 2075E shaker with 2100E21-400 power amplifier, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal.

Suppliers

Company
Product
Description
Supplier Links
Electrodynamic Exciter Kit - K2075E040-HT - PCB Piezotronics, Inc.
Depew, NY, United States
Electrodynamic Exciter Kit
K2075E040-HT
Electrodynamic Exciter Kit K2075E040-HT
Electrodynamic Exciter Kit with Horizontal Table. 178 N (40 lbf) pk sine force system. Includes 2075E shaker with 2100E21-400 power amplifier, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal.

Electrodynamic Exciter Kit with Horizontal Table. 178 N (40 lbf) pk sine force system. Includes 2075E shaker with 2100E21-400 power amplifier, lightweight horizontal magnesium flexure table, shaker mounting base for vertical and horizontal.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2075E040-HT
Product Name Electrodynamic Exciter Kit
Unlock Full Specs
to access all available technical data

Similar Products

ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 26976 lbs (0.0 to 12234 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
MINIATURE ELETRODYNAMIC SHAKERS - 2007E - PCB Piezotronics, Inc.
Specs
Peak Sine force 7 lbs (3.17 kg)
Random Force - RMS 5 lbs (2.27 kg)
Peak Shock Force 15 lbs (6.8 kg)
View Details