PCB Piezotronics, Inc. MINIATURE ELETRODYNAMIC SHAKERS 2007E

Description
Miniature Shaker, 7lbf rated sine force, 0.5" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.
Datasheet
Description
Miniature Shaker, 7lbf rated sine force, 0.5" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINIATURE ELETRODYNAMIC SHAKERS - 2007E - PCB Piezotronics, Inc.
Depew, NY, United States
MINIATURE ELETRODYNAMIC SHAKERS
2007E
MINIATURE ELETRODYNAMIC SHAKERS 2007E
Miniature Shaker, 7lbf rated sine force, 0.5" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.

Miniature Shaker, 7lbf rated sine force, 0.5" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 2007E
Product Name MINIATURE ELETRODYNAMIC SHAKERS
Peak Sine force 7 lbs (3.17 kg)
Random Force - RMS 5 lbs (2.27 kg)
Peak Shock Force 15 lbs (6.8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 26976 lbs (0.0 to 12234 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details