PCB Piezotronics, Inc. Modal Shaker Kit 60 lbf K2060E060

Description
Modal Shaker Kit, 60 lbf pk sine force, 1.4" pk-pk stroke, includes 2060E modal shaker with 2050E09 power amplifier, cooling package, and 2000X03 accessory kit. System includes the following components: 2060E modal shaker 2050E09 power amplifier Cooling Package
Description
Modal Shaker Kit, 60 lbf pk sine force, 1.4" pk-pk stroke, includes 2060E modal shaker with 2050E09 power amplifier, cooling package, and 2000X03 accessory kit. System includes the following components: 2060E modal shaker 2050E09 power amplifier Cooling Package

Suppliers

Company
Product
Description
Supplier Links
Modal Shaker Kit 60 lbf - K2060E060 - PCB Piezotronics, Inc.
Depew, NY, United States
Modal Shaker Kit 60 lbf
K2060E060
Modal Shaker Kit 60 lbf K2060E060
Modal Shaker Kit, 60 lbf pk sine force, 1.4" pk-pk stroke, includes 2060E modal shaker with 2050E09 power amplifier, cooling package, and 2000X03 accessory kit. System includes the following components: 2060E modal shaker 2050E09 power amplifier Cooling Package

Modal Shaker Kit, 60 lbf pk sine force, 1.4" pk-pk stroke, includes 2060E modal shaker with 2050E09 power amplifier, cooling package, and 2000X03 accessory kit.

System includes the following components:

2060E modal shaker
2050E09 power amplifier
Cooling Package

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2060E060
Product Name Modal Shaker Kit 60 lbf
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Dynamic Shaker - EDM-3200LT - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 7194 lbs (0.0 to 3262 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details