PCB Piezotronics, Inc. Miniature Modal Shaker K2004E01

Description
Miniature shaker with integrated amplifier with BNC input, 4.5 lbf pk sine force, 0.2" pk-pk stroke, supports payloads to 2 lbs. Includes trunnion base, 2110G06 stinger kit, and heavy duty case.
Datasheet
Description
Miniature shaker with integrated amplifier with BNC input, 4.5 lbf pk sine force, 0.2" pk-pk stroke, supports payloads to 2 lbs. Includes trunnion base, 2110G06 stinger kit, and heavy duty case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Modal Shaker - K2004E01 - PCB Piezotronics, Inc.
Depew, NY, United States
Miniature Modal Shaker
K2004E01
Miniature Modal Shaker K2004E01
Miniature shaker with integrated amplifier with BNC input, 4.5 lbf pk sine force, 0.2" pk-pk stroke, supports payloads to 2 lbs. Includes trunnion base, 2110G06 stinger kit, and heavy duty case.

Miniature shaker with integrated amplifier with BNC input, 4.5 lbf pk sine force, 0.2" pk-pk stroke, supports payloads to 2 lbs. Includes trunnion base, 2110G06 stinger kit, and heavy duty case.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2004E01
Product Name Miniature Modal Shaker
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled Shaker - EDH-8000 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 17984 lbs (0.0 to 8156 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details