PCB Piezotronics, Inc. Inertial shaker kit K2002E002

Description
Inertial Shaker Kit, 9 N (2 lbf) pk sine force, includes 2002E inertial shaker with 2100E21-100 power amplifier, and mounting accessories. System includes the following components: 2002E mini inertial shaker 2100E21-100 power amplifier
Description
Inertial Shaker Kit, 9 N (2 lbf) pk sine force, includes 2002E inertial shaker with 2100E21-100 power amplifier, and mounting accessories. System includes the following components: 2002E mini inertial shaker 2100E21-100 power amplifier

Suppliers

Company
Product
Description
Supplier Links
Inertial shaker kit - K2002E002 - PCB Piezotronics, Inc.
Depew, NY, United States
Inertial shaker kit
K2002E002
Inertial shaker kit K2002E002
Inertial Shaker Kit, 9 N (2 lbf) pk sine force, includes 2002E inertial shaker with 2100E21-100 power amplifier, and mounting accessories. System includes the following components: 2002E mini inertial shaker 2100E21-100 power amplifier

Inertial Shaker Kit, 9 N (2 lbf) pk sine force, includes 2002E inertial shaker with 2100E21-100 power amplifier, and mounting accessories.

System includes the following components:
2002E mini inertial shaker
2100E21-100 power amplifier

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2002E002
Product Name Inertial shaker kit
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
EDS series Electro-Dynamic Shaker - EDS-600 - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1349 lbs (0.0 to 612 kg)
View Details
Electrodynamic Exciter - 2075E - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Peak Sine force 40 lbs (18.14 kg)
Random Force - RMS 17 lbs (7.71 kg)
Peak Shock Force 75 lbs (34.01 kg)
View Details