PCB Piezotronics, Inc. Electrodynamic Exciter 2075E

Description
Dual Purpose Shaker, 75 lbf pk sine force, 1" pk-pk stroke, through-hole armature for stinger attachment/modal testing, 3.25" diameter mounting surface supports payloads up to 7lb. Trunnion base and 2000X03 accessory kit included.
Datasheet
Description
Dual Purpose Shaker, 75 lbf pk sine force, 1" pk-pk stroke, through-hole armature for stinger attachment/modal testing, 3.25" diameter mounting surface supports payloads up to 7lb. Trunnion base and 2000X03 accessory kit included.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrodynamic Exciter - 2075E - PCB Piezotronics, Inc.
Depew, NY, United States
Electrodynamic Exciter
2075E
Electrodynamic Exciter 2075E
Dual Purpose Shaker, 75 lbf pk sine force, 1" pk-pk stroke, through-hole armature for stinger attachment/modal testing, 3.25" diameter mounting surface supports payloads up to 7lb. Trunnion base and 2000X03 accessory kit included.

Dual Purpose Shaker, 75 lbf pk sine force, 1" pk-pk stroke, through-hole armature for stinger attachment/modal testing, 3.25" diameter mounting surface supports payloads up to 7lb. Trunnion base and 2000X03 accessory kit included.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 2075E
Product Name Electrodynamic Exciter
Peak Sine force 40 lbs (18.14 kg)
Random Force - RMS 17 lbs (7.71 kg)
Peak Shock Force 75 lbs (34.01 kg)
Peak Acceleration 38 g
Peak Velocity 70 in/sec (107 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Miniature Shaker - VE-5110 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 22.48 lbs (0.0 to 10.2 kg)
View Details
Hand-Held Shaker - 394C06 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Peak Acceleration 1 g
Displacement 3.90E-4 inch (0.0099 mm)
Peak Velocity 0.3900 in/sec (0.5944 m/min)
View Details