PCB Piezotronics, Inc. ICP Microphone System HT378A06

Description
1/2" prepolarized free field condenser microphone, with 1/2" ICP® HT426E01 preamplifier
Datasheet
Description
1/2" prepolarized free field condenser microphone, with 1/2" ICP® HT426E01 preamplifier
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP Microphone System - HT378A06 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP Microphone System
HT378A06
ICP Microphone System HT378A06
1/2" prepolarized free field condenser microphone, with 1/2" ICP® HT426E01 preamplifier

1/2" prepolarized free field condenser microphone, with 1/2" ICP® HT426E01 preamplifier

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number HT378A06
Product Name ICP Microphone System
Sound Field Free-Field
Dynamic Range 153 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
Impedance 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Specs
Sound Field Diffuse Field
Frequency Response 3.15 to 10000 Hz
Dynamic Range 16 to 147 dB re 20µPa
View Details
Measurement microphone - CRY342 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Frequency Response 70000 Hz
Dynamic Range 30 dB re 20µPa
View Details
Measurement Microphone - M2215 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 25 to 153 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - 378C20 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Dynamic Range 137 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details