PCB Piezotronics, Inc. Low Frequency Portable 9200D

Description
Low Frequency Portable Shaker Table. Calibrates vibration transducers with adjustable frequency range (0.7 Hz - 2 kHz) and amplitude settings. LCD readout in English or metric units.
Description
Low Frequency Portable Shaker Table. Calibrates vibration transducers with adjustable frequency range (0.7 Hz - 2 kHz) and amplitude settings. LCD readout in English or metric units.

Suppliers

Company
Product
Description
Supplier Links
Low Frequency Portable - 9200D - PCB Piezotronics, Inc.
Depew, NY, United States
Low Frequency Portable
9200D
Low Frequency Portable 9200D
Low Frequency Portable Shaker Table. Calibrates vibration transducers with adjustable frequency range (0.7 Hz - 2 kHz) and amplitude settings. LCD readout in English or metric units.

Low Frequency Portable Shaker Table. Calibrates vibration transducers with adjustable frequency range (0.7 Hz - 2 kHz) and amplitude settings. LCD readout in English or metric units.

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 9200D
Product Name Low Frequency Portable
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Customized Multi-/Multi-axis shaker - 2EDS-600-XY - ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 1322 lbs (0.0 to 599 kg)
View Details
Model Exciter Kit - K2007E01 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Peak Sine force 7 lbs (3.17 kg)
Random Force - RMS 5 lbs (2.27 kg)
Peak Shock Force 15 lbs (6.8 kg)
View Details