PCB Piezotronics, Inc. Model Exciter Kit K2007E01

Description
Miniature shaker with integrated amplifier with BNC input, 31 N (7 lbf) pk sine force, 13 mm (0.5") pk-pk stroke. Includes trunnion base, 2110G06 stinger kit, and heavy duty case.
Datasheet
Description
Miniature shaker with integrated amplifier with BNC input, 31 N (7 lbf) pk sine force, 13 mm (0.5") pk-pk stroke. Includes trunnion base, 2110G06 stinger kit, and heavy duty case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Model Exciter Kit - K2007E01 - PCB Piezotronics, Inc.
Depew, NY, United States
Model Exciter Kit
K2007E01
Model Exciter Kit K2007E01
Miniature shaker with integrated amplifier with BNC input, 31 N (7 lbf) pk sine force, 13 mm (0.5") pk-pk stroke. Includes trunnion base, 2110G06 stinger kit, and heavy duty case.

Miniature shaker with integrated amplifier with BNC input, 31 N (7 lbf) pk sine force, 13 mm (0.5") pk-pk stroke. Includes trunnion base, 2110G06 stinger kit, and heavy duty case.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2007E01
Product Name Model Exciter Kit
Peak Sine force 7 lbs (3.17 kg)
Random Force - RMS 5 lbs (2.27 kg)
Peak Shock Force 15 lbs (6.8 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Electro-Dynamic Shaker - EDS-300 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 674 lbs (0.0 to 306 kg)
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Modal Exciter - 2060E - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Peak Sine force 30 lbs (13.61 kg)
Peak Acceleration 38 g
Displacement 1.45 inch (36.83 mm)
View Details