PCB Piezotronics, Inc. MODAL SHOP PORTABLE SHAKER 9100D

Description
Portable Vibration Shaker Table: Frequency range 5 Hz to 10 kHz – max amplitude 20 g, 20 ips, 150 mils – English & metric scales – A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz) – stepped sine programmable – 800 grams max payload
Description
Portable Vibration Shaker Table: Frequency range 5 Hz to 10 kHz – max amplitude 20 g, 20 ips, 150 mils – English & metric scales – A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz) – stepped sine programmable – 800 grams max payload

Suppliers

Company
Product
Description
Supplier Links
MODAL SHOP PORTABLE SHAKER - 9100D - PCB Piezotronics, Inc.
Depew, NY, United States
MODAL SHOP PORTABLE SHAKER
9100D
MODAL SHOP PORTABLE SHAKER 9100D
Portable Vibration Shaker Table: Frequency range 5 Hz to 10 kHz – max amplitude 20 g, 20 ips, 150 mils – English & metric scales – A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz) – stepped sine programmable – 800 grams max payload

Portable Vibration Shaker Table: Frequency range 5 Hz to 10 kHz – max amplitude 20 g, 20 ips, 150 mils – English & metric scales – A2LA accredited +/- 3% accuracy (10 Hz to 10 kHz) – stepped sine programmable – 800 grams max payload

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 9100D
Product Name MODAL SHOP PORTABLE SHAKER
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
Electro-Dynamic Shaker - EDM-5500S - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 12139 lbs (0.0 to 5505 kg)
View Details