PCB Piezotronics, Inc. Precision Condenser Microphone 377A12

Description
1/4" pressure, prepolarized condenser microphone typical sensitivity= 0.25 mV/Pa (+/-3 dB), 4 Hz to 20 kHz (+/-2 dB). High amplitude prepolarized microphone
Datasheet
Description
1/4" pressure, prepolarized condenser microphone typical sensitivity= 0.25 mV/Pa (+/-3 dB), 4 Hz to 20 kHz (+/-2 dB). High amplitude prepolarized microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Condenser Microphone - 377A12 - PCB Piezotronics, Inc.
Depew, NY, United States
Precision Condenser Microphone
377A12
Precision Condenser Microphone 377A12
1/4" pressure, prepolarized condenser microphone typical sensitivity= 0.25 mV/Pa (+/-3 dB), 4 Hz to 20 kHz (+/-2 dB). High amplitude prepolarized microphone

1/4" pressure, prepolarized condenser microphone typical sensitivity= 0.25 mV/Pa (+/-3 dB), 4 Hz to 20 kHz (+/-2 dB).

High amplitude prepolarized microphone

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 377A12
Product Name Precision Condenser Microphone
Sound Field Pressure Field
Dynamic Range 182 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Sensitivity 0.2500 mV/Pa (1724 mV/psi)
Unlock Full Specs
to access all available technical data

Similar Products

1/2
Hottinger Brüel & Kjær A/S
Specs
Sound Field Free-Field
Frequency Response 6.3 to 20000 Hz
Dynamic Range 15 to 146 dB re 20µPa
View Details
Measurement Microphone - M2230 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 16 to 139 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - HT378C20 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Dynamic Range 138 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 50 mV/Pa (344732 mV/psi)
View Details
Measurement microphone - CRY372S - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field
Polarization Prepolarized Electret
View Details