PCB Piezotronics, Inc. MINIATURE ELECTRODYNAMIC SHAKERS 2004E

Description
4.5 lb Miniature Shaker, 4.5 lbf rated sine force, 0.2" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.
Datasheet
Description
4.5 lb Miniature Shaker, 4.5 lbf rated sine force, 0.2" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MINIATURE ELECTRODYNAMIC SHAKERS - 2004E - PCB Piezotronics, Inc.
Depew, NY, United States
MINIATURE ELECTRODYNAMIC SHAKERS
2004E
MINIATURE ELECTRODYNAMIC SHAKERS 2004E
4.5 lb Miniature Shaker, 4.5 lbf rated sine force, 0.2" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.

4.5 lb Miniature Shaker, 4.5 lbf rated sine force, 0.2" pk-pk stroke, weighs only 6 pounds and can support payloads up to 2 lbs. Includes trunion mounting base and 2110G06 stinger kit.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 2004E
Product Name MINIATURE ELECTRODYNAMIC SHAKERS
Peak Sine force 4.5 lbs (2.04 kg)
Random Force - RMS 3 lbs (1.36 kg)
Peak Shock Force 9 lbs (4.08 kg)
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT24 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 60 g
View Details
ECON Technologies Co.,Ltd
Specs
Applications R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 26976 lbs (0.0 to 12234 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details