PCB Piezotronics, Inc. Miniature Inertial Shaker 2002E

Description
Miniature Inertial Shaker, 9 N (2 lbf) pk sine force, 6N (1.4 lbf) RMS random force (natural cooling). Includes cable, mounting screws and spare fuses.
Datasheet
Description
Miniature Inertial Shaker, 9 N (2 lbf) pk sine force, 6N (1.4 lbf) RMS random force (natural cooling). Includes cable, mounting screws and spare fuses.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Inertial Shaker - 2002E - PCB Piezotronics, Inc.
Depew, NY, United States
Miniature Inertial Shaker
2002E
Miniature Inertial Shaker 2002E
Miniature Inertial Shaker, 9 N (2 lbf) pk sine force, 6N (1.4 lbf) RMS random force (natural cooling). Includes cable, mounting screws and spare fuses.

Miniature Inertial Shaker, 9 N (2 lbf) pk sine force, 6N (1.4 lbf) RMS random force (natural cooling). Includes cable, mounting screws and spare fuses.

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number 2002E
Product Name Miniature Inertial Shaker
Unlock Full Specs
to access all available technical data

Similar Products

OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
VE series Miniature Shaker - VE-51100 - ECON Technologies Co.,Ltd
Specs
Applications Accelerometer or sensor calibration; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 225 lbs (0.0 to 102 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details