PCB Piezotronics, Inc. Modal Shaker Kit K2025E013

Description
Modal Shaker Kit, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, includes 2025E modal shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. System includes the following components: 2025E modal shaker 2100E21-400 power amplifier
Description
Modal Shaker Kit, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, includes 2025E modal shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. System includes the following components: 2025E modal shaker 2100E21-400 power amplifier

Suppliers

Company
Product
Description
Supplier Links
Modal Shaker Kit - K2025E013 - PCB Piezotronics, Inc.
Depew, NY, United States
Modal Shaker Kit
K2025E013
Modal Shaker Kit K2025E013
Modal Shaker Kit, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, includes 2025E modal shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit. System includes the following components: 2025E modal shaker 2100E21-400 power amplifier

Modal Shaker Kit, 58 N (13 lbf) pk sine force, 18 mm (0.7") pk-pk stroke, includes 2025E modal shaker with 2100E21-400 power amplifier, and 2000X03 accessory kit.

System includes the following components:
2025E modal shaker
2100E21-400 power amplifier

Supplier's Site

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Shock and Vibration Testing Shakers
Product Number K2025E013
Product Name Modal Shaker Kit
Unlock Full Specs
to access all available technical data

Similar Products

Modal Exciter - VE-51100M - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Applications Modal excitation source; R&D or product design verification; Product qualification; Reliability testing; Seismic vibration simulation; Structural fatigue testing
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 0.0 to 225 lbs (0.0 to 102 kg)
View Details
Benchtop Vibration Table for Small Components and Electronics -  - Cincinnati Sub-Zero Products
Specs
Applications Semiconductor component testing
Frequency Range 3 to 10000 Hz
Moving Element / Armature Weight 190 lbs
View Details
OVTT™ Omni-Axial Vibration Table Top System - OVTT18 - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Applications R&D or product design verification; Product qualification; Reliability testing
Test Modes Repetitive-Shock Vibration
Peak Acceleration 5 to 40 g
View Details
Automobile Battery EN50604 IEC62133 UN38.3 Vibration Test Bench for Lab testing - ES-30 - AI SI LI (China) Test Equipment Co., Ltd.
Specs
Applications Accelerometer or sensor calibration; Mechanical impedance testing; R&D or product design verification; Product qualification; Reliability testing; Semiconductor component testing; Seismic vibration simulation; Structural fatigue testing; Transportation or automotive vibration and shock simulation
Test Modes Random vibration mode testing; Shock mode testing; Sinusoidal mode vibration testing
Peak Sine force 674 to 6744 lbs (306 to 3059 kg)
View Details