PCB Piezotronics, Inc. ICP® Electret Array Microphone 130F21

Description
ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, 10-32 CONNECTOR, TEDS
Datasheet
Description
ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, 10-32 CONNECTOR, TEDS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ICP® Electret Array Microphone - 130F21 - PCB Piezotronics, Inc.
Depew, NY, United States
ICP® Electret Array Microphone
130F21
ICP® Electret Array Microphone 130F21
ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, 10-32 CONNECTOR, TEDS

ICP® ARRAY MICROPHONE WITH INTEGRAL PREAMPLIFIER, 10-32 CONNECTOR, TEDS

Supplier's Site Datasheet

Technical Specifications

  PCB Piezotronics, Inc.
Product Category Measurement Microphones
Product Number 130F21
Product Name ICP® Electret Array Microphone
Sound Field Free-Field
Frequency Response 20 to 10000 Hz
Dynamic Range 122 dB re 20µPa
Actual Size 0.2800 inch (7.11 mm)
Thickness / Height 2.31 inch (58.67 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4
Specs
Sound Field Free-Field
Frequency Response 16 to 80000 Hz
Dynamic Range 40 to 159 dB re 20µPa
View Details
Measurement microphone - CRY334 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Sound Field Pressure Field; Free-Field
Frequency Response 16000 Hz
Dynamic Range 16 dB re 20µPa
View Details
ICP MICROPHONE SYSTEM - 378A21 - PCB Piezotronics, Inc.
PCB Piezotronics, Inc.
Specs
Dynamic Range 150 dB re 20µPa
Actual Size 0.5200 inch (13.21 mm)
Sensitivity 12.6 mV/Pa (86873 mV/psi)
View Details
Measurement Microphone - M4260 - NTi Audio AG
Specs
Sound Field Free-Field
Frequency Response 5 to 20000 Hz
Dynamic Range 29 to 144 dB re 20µPa
View Details