Lee Controls, LLC Inch Solid 60 Plus® Shaft 2

Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet
Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Solid 60 Plus® Shaft - 2 - Lee Controls, LLC
Southport, NC, USA
Inch Solid 60 Plus® Shaft
2
Inch Solid 60 Plus® Shaft 2
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

Supplier's Site Datasheet
Inch Tubular 60 Plus® Shaft - 2 - Lee Controls, LLC
Southport, NC, USA
Inch Tubular 60 Plus® Shaft
2
Inch Tubular 60 Plus® Shaft 2
Pre-Drilled shafting from LEE LINEAR is comprised of both 60 Plus and 440C shafting pre-drilled with a standard industrial hole pattern meeting most application requirements. Holes are drilled and tapped to the center of the shaft. When ordering, different first-hole locations may be specified as long as the requested location is not greater than the standard hole spacing. Pre-drilled metric sizes are available in 60 Plus shafting. For longer lengths, pre-drilled shafts can be butt or dowel jointed.

Pre-Drilled shafting from LEE LINEAR is comprised of both 60 Plus and 440C shafting pre-drilled with a standard industrial hole pattern meeting most application requirements. Holes are drilled and tapped to the center of the shaft. When ordering, different first-hole locations may be specified as long as the requested location is not greater than the standard hole spacing. Pre-drilled metric sizes are available in 60 Plus shafting. For longer lengths, pre-drilled shafts can be butt or dowel jointed.

Supplier's Site Datasheet
Inch Solid Stainless Steel Shaft - 2 - Lee Controls, LLC
Southport, NC, USA
Inch Solid Stainless Steel Shaft
2
Inch Solid Stainless Steel Shaft 2
LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and packaged in a VCI plastic sleeve to prevent corrosion. Ready Shafts can be shipped the same day an order is received.

LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and packaged in a VCI plastic sleeve to prevent corrosion. Ready Shafts can be shipped the same day an order is received.

Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC Lee Controls, LLC Lee Controls, LLC
Product Category Linear Shafts Linear Shafts Linear Shafts
Product Number 2 2 2
Product Name Inch Solid 60 Plus® Shaft Inch Tubular 60 Plus® Shaft Inch Solid Stainless Steel Shaft
Types of Shafts Linear Linear Linear
Shaft Material 60 Plus® 60 Plus® Stainless Steel; 440C Stainless Steel
Diameter 50.8 mm (2 inch) 50.8 mm (2 inch) 50.8 mm (2 inch)
Max. Available Length 4674 mm (184 inch) 3658 mm (144 inch) 3912 mm (154 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Inch Stainless Linear Shafts - WRBZ-16-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 25.4 mm (1 inch)
View Details
303 Stainless Steel Solid Precision Shafting – 0.2497 Inch - BBSHAF-08052 - Quality Bearings & Components
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 6.34 mm (0.2497 inch)
View Details
Metric Pre-Drilled 60 Plus® Shaft - 20 MM PD - Lee Controls, LLC
Specs
Types of Shafts Linear; Pre-Drilled Shaft
Shaft Material 60 Plus®
Diameter 20 mm (0.7874 inch)
View Details