Lee Controls, LLC Metric Pre-Drilled 60 Plus® Shaft 20 MM PD

Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet
Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pre-Drilled 60 Plus® Shaft - 20 MM PD - Lee Controls, LLC
Southport, NC, USA
Metric Pre-Drilled 60 Plus® Shaft
20 MM PD
Metric Pre-Drilled 60 Plus® Shaft 20 MM PD
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC
Product Category Linear Shafts
Product Number 20 MM PD
Product Name Metric Pre-Drilled 60 Plus® Shaft
Types of Shafts Linear; Pre-Drilled Shaft
Unlock Full Specs
to access all available technical data

Similar Products

Metric Carbon Linear Shafts - W-12-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel
Diameter 12 mm (0.4724 inch)
View Details
Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Pre-Drilled and Tapped Shafting - PDL 2 - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Alloy Steel
Diameter 50.8 mm (2 inch)
View Details
Universal Positioning System Ball End Shafts - UPS-12FS008 - Stafford Manufacturing Corp.
Specs
Types of Shafts Linear
Shaft Material Stainless Steel
Diameter 12.7 mm (0.5000 inch)
View Details