Lee Controls, LLC Inch Solid 60 Plus® Shaft 1

Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet
Description
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inch Solid 60 Plus® Shaft - 1 - Lee Controls, LLC
Southport, NC, USA
Inch Solid 60 Plus® Shaft
1
Inch Solid 60 Plus® Shaft 1
60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

60 Plus linear shafting made from high carbon C1060 steel provides the highest machinability of case hardened and ground steel shafting. LEE LINEAR manufactures 60 Plus shafting using proprietary processes with the newest technology in heat treating. Throughout the entire process, care is taken to maintain straightness, roundness, and surface finish.

Supplier's Site Datasheet
Inch Solid Stainless Steel Shaft - 1 - Lee Controls, LLC
Southport, NC, USA
Inch Solid Stainless Steel Shaft
1
Inch Solid Stainless Steel Shaft 1
LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and packaged in a VCI plastic sleeve to prevent corrosion. Ready Shafts can be shipped the same day an order is received.

LEE LINEAR Ready Shafts are available in C1060 and 440C linear shafting, and in diameters from 1/4 to 1-1/2 inch. Ready Shafts offer immediate delivery of a precision linear shaft that is cut to length, chamfered, straightened to within 0.002 inch per foot, a surface finish of 8 to 14 Ra, and packaged in a VCI plastic sleeve to prevent corrosion. Ready Shafts can be shipped the same day an order is received.

Supplier's Site Datasheet

Technical Specifications

  Lee Controls, LLC Lee Controls, LLC
Product Category Linear Shafts Linear Shafts
Product Number 1 1
Product Name Inch Solid 60 Plus® Shaft Inch Solid Stainless Steel Shaft
Types of Shafts Linear Linear
Shaft Material 60 Plus® Stainless Steel; 440C Stainless Steel
Diameter 25.4 mm (1 inch) 25.4 mm (1 inch)
Max. Available Length 4978 mm (196 inch) 4318 mm (170 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Shafts -  - NB Corporation of America
NB Corporation of America
Specs
Types of Shafts Linear; Precision
Shaft Material Carbon Steel; Stainless Steel
Diameter 150 mm (5.91 inch)
View Details
Metric Stainless Linear Shafts - WRB-50-Precision-Shafts - Isotech, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Stainless Steel
Diameter 50 mm (1.97 inch)
View Details
Precision Ground and Hardened Shafting - L-1 1/4 - Nook Industries, Inc.
Specs
Types of Shafts Linear; Precision
Shaft Material Alloy Steel
Diameter 31.75 mm (1.25 inch)
View Details
Metric Pre-Drilled 60 Plus® Shaft - 20 MM PD - Lee Controls, LLC
Specs
Types of Shafts Linear; Pre-Drilled Shaft
Shaft Material 60 Plus®
Diameter 20 mm (0.7874 inch)
View Details