PACE Soldering Iron Tip, 30Deg Chisel, 1.59Mm; Tip / Nozzle Width Pace 1131-0019-P1

Description
SOLDERING IRON TIP, 30DEG CHISEL, 1.59MM; Tip / Nozzle Width:1.59mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet
Description
SOLDERING IRON TIP, 30DEG CHISEL, 1.59MM; Tip / Nozzle Width:1.59mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-J RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Iron Tip, 30Deg Chisel, 1.59Mm; Tip / Nozzle Width Pace - 69AC1565 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Iron Tip, 30Deg Chisel, 1.59Mm; Tip / Nozzle Width Pace
69AC1565
Soldering Iron Tip, 30Deg Chisel, 1.59Mm; Tip / Nozzle Width Pace 69AC1565
SOLDERING IRON TIP, 30DEG CHISEL, 1.59MM; Tip / Nozzle Width:1.59mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

SOLDERING IRON TIP, 30DEG CHISEL, 1.59MM; Tip / Nozzle Width:1.59mm; Tip / Nozzle Style:30° Chisel; For Use With:PACE AccuDrive ADS200 Production Soldering Station; Product Range:AccuDrive Blue Series; SVHC:No SVHC (15-J RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 69AC1565
Product Name Soldering Iron Tip, 30Deg Chisel, 1.59Mm; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631093 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Gas-Cooled Torch - HW-90 - ESAB Welding and Cutting Products
ESAB Welding and Cutting Products
Specs
Equipment Type Gun / Iron
Process Capability Welding; TIG (GTAW)
Output Current 12 amps
View Details