Koike Aronson/Ransome, Inc. Vup Vertical Up Welder Vup Mig

Description
VUP-MIG VERTICAL WELDING SYSTEM for MIG/ FCAW Multi-Pass Process The VUP-MIG is designed for an Open Arc welding process with a gas shield. All components will be integrated onto the lift column. The column will support all welding equipment including Power Source and Gas Cylinder. Includes: Vertical Support Column. Welding Head support table with Support Rollers Cross Slide to provide in-out, right -left and height adjustment (Manual) Torch Weaver (Oscillator) (KSK WU-1 Weaver) Operators Controls Operator Support Platform Power source platform mount Gas Cylinder mount Lifting Bale. 460V - 3PH - 60HZ. Tropicalized Controls. Powered Lateral Travel Operators Manual Tool Kit Welding Equipment supplied and integrated: K1728-7 V350-Pro Power Source K1559-3 LN-10 Wire Feeder w Wire Reel and Cover KP1505-045S Drive Rolls Work Cable w/ Ground Clamp 400 Amp Mechanized Torch, Gas Connection Kit w/ gas Regulator Specifications: Adjustable frame for plates 6ft to 10ft tall. (1.8m-3m) Unlimited tank diameter range Up/down, high/low and rapid travel select controls Powered lateral travel for moving from joint to joint
Description
VUP-MIG VERTICAL WELDING SYSTEM for MIG/ FCAW Multi-Pass Process The VUP-MIG is designed for an Open Arc welding process with a gas shield. All components will be integrated onto the lift column. The column will support all welding equipment including Power Source and Gas Cylinder. Includes: Vertical Support Column. Welding Head support table with Support Rollers Cross Slide to provide in-out, right -left and height adjustment (Manual) Torch Weaver (Oscillator) (KSK WU-1 Weaver) Operators Controls Operator Support Platform Power source platform mount Gas Cylinder mount Lifting Bale. 460V - 3PH - 60HZ. Tropicalized Controls. Powered Lateral Travel Operators Manual Tool Kit Welding Equipment supplied and integrated: K1728-7 V350-Pro Power Source K1559-3 LN-10 Wire Feeder w Wire Reel and Cover KP1505-045S Drive Rolls Work Cable w/ Ground Clamp 400 Amp Mechanized Torch, Gas Connection Kit w/ gas Regulator Specifications: Adjustable frame for plates 6ft to 10ft tall. (1.8m-3m) Unlimited tank diameter range Up/down, high/low and rapid travel select controls Powered lateral travel for moving from joint to joint

Suppliers

Company
Product
Description
Supplier Links
Arcade, NY, USA
Vup Vertical Up Welder
Vup Mig
Vup Vertical Up Welder Vup Mig
VUP-MIG VERTICAL WELDING SYSTEM for MIG/ FCAW Multi-Pass Process The VUP-MIG is designed for an Open Arc welding process with a gas shield. All components will be integrated onto the lift column. The column will support all welding equipment including Power Source and Gas Cylinder. Includes: Vertical Support Column. Welding Head support table with Support Rollers Cross Slide to provide in-out, right -left and height adjustment (Manual) Torch Weaver (Oscillator) (KSK WU-1 Weaver) Operators Controls Operator Support Platform Power source platform mount Gas Cylinder mount Lifting Bale. 460V - 3PH - 60HZ. Tropicalized Controls. Powered Lateral Travel Operators Manual Tool Kit Welding Equipment supplied and integrated: K1728-7 V350-Pro Power Source K1559-3 LN-10 Wire Feeder w Wire Reel and Cover KP1505-045S Drive Rolls Work Cable w/ Ground Clamp 400 Amp Mechanized Torch, Gas Connection Kit w/ gas Regulator Specifications: Adjustable frame for plates 6ft to 10ft tall. (1.8m-3m) Unlimited tank diameter range Up/down, high/low and rapid travel select controls Powered lateral travel for moving from joint to joint

VUP-MIG VERTICAL WELDING SYSTEM for MIG/ FCAW

Multi-Pass Process

The VUP-MIG is designed for an Open Arc welding process with a gas shield. All components will be integrated onto the lift column. The column will support all welding equipment including Power Source and Gas Cylinder.

Includes:

Vertical Support Column.

Welding Head support table with Support Rollers

Cross Slide to provide in-out, right -left and height adjustment

(Manual)

Torch Weaver (Oscillator) (KSK WU-1 Weaver)

Operators Controls

Operator Support Platform

Power source platform mount

Gas Cylinder mount

Lifting Bale.

460V - 3PH - 60HZ.

Tropicalized Controls.

Powered Lateral Travel

Operators Manual

Tool Kit

Welding Equipment supplied and integrated:

K1728-7 V350-Pro Power Source

K1559-3 LN-10 Wire Feeder w Wire Reel and Cover

KP1505-045S Drive Rolls

Work Cable w/ Ground Clamp

400 Amp Mechanized Torch,

Gas Connection Kit w/ gas Regulator

Specifications:

Adjustable frame for plates 6ft to 10ft tall. (1.8m-3m)

Unlimited tank diameter range

Up/down, high/low and rapid travel select controls

Powered lateral travel for moving from joint to joint

Supplier's Site

Technical Specifications

  Koike Aronson/Ransome, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number Vup Mig
Product Name Vup Vertical Up Welder
Process Capability Welding (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Compact High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Soldering Irons - 7719524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage 208-230/240V_60Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
 - Welding Seamer - Koike Aronson/Ransome, Inc.
Koike Aronson/Ransome, Inc.
Specs
Process Capability Welding (optional feature)
View Details