PACE Soldering Tip, Flat Blade, 16Mm; Tip / Nozzle Width Pace 1130-0502-P1

Description
SOLDERING TIP, FLAT BLADE, 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Flat Blade; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Description
SOLDERING TIP, FLAT BLADE, 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Flat Blade; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Soldering Tip, Flat Blade, 16mm (part number 02AH3702) is designed for use with the Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece. This tip features a flat blade style with a nozzle width of 16mm, making it suitable for various soldering applications that require a wider contact area. The product is part of the TD-200 Blue Series, which is known for its compatibility with specific Pace soldering stations. It is also compliant with RoHS regulations, indicating that it does not contain any substances of very high concern (SVHC). This tip is ideal for engineers looking for a reliable and effective soldering solution for their projects.

Datasheet Summary
Powered by GS/AI

The Soldering Tip, Flat Blade, 16mm (part number 02AH3702) is designed for use with the Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece. This tip features a flat blade style with a nozzle width of 16mm, making it suitable for various soldering applications that require a wider contact area. The product is part of the TD-200 Blue Series, which is known for its compatibility with specific Pace soldering stations. It is also compliant with RoHS regulations, indicating that it does not contain any substances of very high concern (SVHC). This tip is ideal for engineers looking for a reliable and effective soldering solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Flat Blade, 16Mm; Tip / Nozzle Width Pace - 02AH3702 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Flat Blade, 16Mm; Tip / Nozzle Width Pace
02AH3702
Soldering Tip, Flat Blade, 16Mm; Tip / Nozzle Width Pace 02AH3702
SOLDERING TIP, FLAT BLADE, 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Flat Blade; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

SOLDERING TIP, FLAT BLADE, 16MM; Tip / Nozzle Width:16mm; Tip / Nozzle Style:Flat Blade; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Soldering Handpiece; Product Range:TD-200 Blue Series; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02AH3702
Product Name Soldering Tip, Flat Blade, 16Mm; Tip / Nozzle Width Pace
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Brazing System -  - Inductotherm Group
Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
Peak Power 25 to 50 kwatts
View Details
Soldering Iron Tips - 115163 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz
View Details