P. E. Guerin Deck-Mount Roman Tub Spout: Nº 14906 Two-Valve Deck-Mount Tub Set with Knobs 14906

Description
Nº 14910 Three-Valve Deck-Mount Tub Set with Knobs Nº 14911 Three-Valve Deck-Mount Tub Set with Levers Clubman Basin Set Knobs and Levers available in teak, ebony, natural, mahogany or stained black polyurethane (shown) finish.
Datasheet
Description
Nº 14910 Three-Valve Deck-Mount Tub Set with Knobs Nº 14911 Three-Valve Deck-Mount Tub Set with Levers Clubman Basin Set Knobs and Levers available in teak, ebony, natural, mahogany or stained black polyurethane (shown) finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deck-Mount Roman Tub Spout: Nº 14906 Two-Valve Deck-Mount Tub Set with Knobs - 14906 - P. E. Guerin
New York, NY, USA
Deck-Mount Roman Tub Spout: Nº 14906 Two-Valve Deck-Mount Tub Set with Knobs
14906
Deck-Mount Roman Tub Spout: Nº 14906 Two-Valve Deck-Mount Tub Set with Knobs 14906
Nº 14910 Three-Valve Deck-Mount Tub Set with Knobs Nº 14911 Three-Valve Deck-Mount Tub Set with Levers Clubman Basin Set Knobs and Levers available in teak, ebony, natural, mahogany or stained black polyurethane (shown) finish.

Nº 14910 Three-Valve Deck-Mount Tub Set with Knobs
Nº 14911 Three-Valve Deck-Mount Tub Set with Levers
Clubman Basin Set Knobs and Levers available in teak, ebony, natural, mahogany or stained black polyurethane (shown) finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 14906
Product Name Deck-Mount Roman Tub Spout: Nº 14906 Two-Valve Deck-Mount Tub Set with Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 DI3 - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Tee Handle Sillcock - SC-1 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Commercial Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial
Features Aeration (optional feature)
Certifications and Standards ADA Compliant
View Details