Watts 8 IN Wall Mount Faucet with 14 IN Swivel Spout 0239899

Description
This lead free 8 inch on-center wall mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 14 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.
Description
This lead free 8 inch on-center wall mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 14 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Suppliers

Company
Product
Description
Supplier Links
8 IN Wall Mount Faucet with 14 IN Swivel Spout - 0239899 - Watts
North Andover, MA, USA
8 IN Wall Mount Faucet with 14 IN Swivel Spout
0239899
8 IN Wall Mount Faucet with 14 IN Swivel Spout 0239899
This lead free 8 inch on-center wall mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 14 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

This lead free 8 inch on-center wall mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 14 inch swivel spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239899
Product Name 8 IN Wall Mount Faucet with 14 IN Swivel Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

8 IN Wall Mount Faucet with 12 IN Swivel Spout - 0239897 - Watts
Specs
Applications Commercial
Material Brass
Mounting Wall
View Details
Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Bathroom
Certifications and Standards ADA Compliant
Flow Rate 30 to 90 GPH (31.55 to 94.64 ml/sec)
View Details
Ceramic Faucet Valves - Cice™ Optima 40 DI5 - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details