Watts Premier Chrome Top Mount Faucet 116091

Description
Faucet Type: Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Chrome Finish Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Chrome Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet Base Mounting wrench Instructions Sold Seperatly Additional Accessories: 125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in
Description
Faucet Type: Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Chrome Finish Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Chrome Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet Base Mounting wrench Instructions Sold Seperatly Additional Accessories: 125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in

Suppliers

Company
Product
Description
Supplier Links
Chrome Top Mount Faucet - 116091 - Watts Premier
Phoenix, AZ, USA
Chrome Top Mount Faucet
116091
Chrome Top Mount Faucet 116091
Faucet Type: Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet. Faucet Features: Chrome Finish Ceramic disc valve Tubing included for Air-Gap Non-Air-Gap applications Faucet Color: Chrome Faucet Specifications: Width: 2.25 (in) Height: 11 (in) Tubing Specifications: 3/8 inch Blue tube approx. 4 feet in length for connecting drinking water. 1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system. 3/8 inch Black tube approx 4 feet in length for the connection to the drain. In the Box: Faucet Base Mounting wrench Instructions Sold Seperatly Additional Accessories: 125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in

Faucet Type:
Air-Gap or Non Air-Gap: This faucet conforms to US plumbing codes and is designed for dispensing water from a Reverse Osmosis system or a Water Filtration system. This new Watts top mount faucet can be used as a Non-Air-Gap Faucet or as a Air-Gap Faucet.

Faucet Features:
Chrome Finish
Ceramic disc valve
Tubing included for Air-Gap Non-Air-Gap applications

Faucet Color:
Chrome

Faucet Specifications:
Width: 2.25 (in)
Height: 11 (in)

Tubing Specifications:
3/8 inch Blue tube approx. 4 feet in length for connecting drinking water.
1/4 inch Red tube approx 4 feet in length for connecting to the rinse water portion of the filtration system.
3/8 inch Black tube approx 4 feet in length for the connection to the drain.

In the Box:
Faucet
Base
Mounting wrench
Instructions

Sold Seperatly Additional Accessories:
125037 Faucet Line adapter for 1/4 inch faucet lines 1/4 in x 3/8 in

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Sink Faucets
Product Number 116091
Product Name Chrome Top Mount Faucet
Unlock Full Specs
to access all available technical data

Similar Products

Lead Free Pre-Rinse Add-On Faucet with 10 IN Swing Spout - 0239804 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details