P. E. Guerin Deck-Mount Roman Tub Spout: Nº 14607 Two-Valve Deck-Mount Tub Set with Levers 14607

Description
Nº 14610 Three-Valve Deck-Mount Tub Set with Knobs Nº 14611 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet
Description
Nº 14610 Three-Valve Deck-Mount Tub Set with Knobs Nº 14611 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deck-Mount Roman Tub Spout: Nº 14607 Two-Valve Deck-Mount Tub Set with Levers - 14607 - P. E. Guerin
New York, NY, USA
Deck-Mount Roman Tub Spout: Nº 14607 Two-Valve Deck-Mount Tub Set with Levers
14607
Deck-Mount Roman Tub Spout: Nº 14607 Two-Valve Deck-Mount Tub Set with Levers 14607
Nº 14610 Three-Valve Deck-Mount Tub Set with Knobs Nº 14611 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.

Nº 14610 Three-Valve Deck-Mount Tub Set with Knobs
Nº 14611 Three-Valve Deck-Mount Tub Set with Levers
All matching bathroom accessories available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 14607
Product Name Deck-Mount Roman Tub Spout: Nº 14607 Two-Valve Deck-Mount Tub Set with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Hose Bibb Hex Shoulder Sillcock with Tee Handle - SC-5 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details
Ceramic Faucet Valves - Cice™ Optima 35 OG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details