Watts Pre-Rinse Deck Mount Unit with Add-On Faucet with 12 IN Swivel Spout 0239903

Description
This lead free deck mounted pre-rinse unit is designed to stand up to the most rigorous use in a commercial kitchen. It features a polished chrome plated lead free brass double pantry base faucet, with single hole mounting and wall bracket, hot and cold valve cartridges with built-in backflow preventer, quarter turn full-on valves, 44 inch flexible stainless steel hose and spray head valve with 1.6 GPM action, and a 12 inch add-on faucet. The faucet components are certified to NSF/ANSI 61, section 9 and ASME A112.18.1.
Description
This lead free deck mounted pre-rinse unit is designed to stand up to the most rigorous use in a commercial kitchen. It features a polished chrome plated lead free brass double pantry base faucet, with single hole mounting and wall bracket, hot and cold valve cartridges with built-in backflow preventer, quarter turn full-on valves, 44 inch flexible stainless steel hose and spray head valve with 1.6 GPM action, and a 12 inch add-on faucet. The faucet components are certified to NSF/ANSI 61, section 9 and ASME A112.18.1.

Suppliers

Company
Product
Description
Supplier Links
Pre-Rinse Deck Mount Unit with Add-On Faucet with 12 IN Swivel Spout - 0239903 - Watts
North Andover, MA, USA
Pre-Rinse Deck Mount Unit with Add-On Faucet with 12 IN Swivel Spout
0239903
Pre-Rinse Deck Mount Unit with Add-On Faucet with 12 IN Swivel Spout 0239903
This lead free deck mounted pre-rinse unit is designed to stand up to the most rigorous use in a commercial kitchen. It features a polished chrome plated lead free brass double pantry base faucet, with single hole mounting and wall bracket, hot and cold valve cartridges with built-in backflow preventer, quarter turn full-on valves, 44 inch flexible stainless steel hose and spray head valve with 1.6 GPM action, and a 12 inch add-on faucet. The faucet components are certified to NSF/ANSI 61, section 9 and ASME A112.18.1.

This lead free deck mounted pre-rinse unit is designed to stand up to the most rigorous use in a commercial kitchen. It features a polished chrome plated lead free brass double pantry base faucet, with single hole mounting and wall bracket, hot and cold valve cartridges with built-in backflow preventer, quarter turn full-on valves, 44 inch flexible stainless steel hose and spray head valve with 1.6 GPM action, and a 12 inch add-on faucet. The faucet components are certified to NSF/ANSI 61, section 9 and ASME A112.18.1.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239903
Product Name Pre-Rinse Deck Mount Unit with Add-On Faucet with 12 IN Swivel Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Free Deck Mount Single Pantry Faucet with 12 IN Swivel Spout - 0239834 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details
Ceramic Faucet Valves - Cice™ Optima 35 FG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details