P. E. Guerin Anniversary Deck-Mount Gooseneck Tub Spout: Nº 14104 Tub Spout with Knobs 14104

Description
Nº 14108 Three-Valve Tub Set with Knobs Nº 14109 Three-Valve Tub Set with Levers
Datasheet
Description
Nº 14108 Three-Valve Tub Set with Knobs Nº 14109 Three-Valve Tub Set with Levers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anniversary Deck-Mount Gooseneck Tub Spout: Nº 14104 Tub Spout with Knobs - 14104 - P. E. Guerin
New York, NY, USA
Anniversary Deck-Mount Gooseneck Tub Spout: Nº 14104 Tub Spout with Knobs
14104
Anniversary Deck-Mount Gooseneck Tub Spout: Nº 14104 Tub Spout with Knobs 14104
Nº 14108 Three-Valve Tub Set with Knobs Nº 14109 Three-Valve Tub Set with Levers

Nº 14108 Three-Valve Tub Set with Knobs
Nº 14109 Three-Valve Tub Set with Levers

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 14104
Product Name Anniversary Deck-Mount Gooseneck Tub Spout: Nº 14104 Tub Spout with Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 OG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Tee Handle Sillcock - SC-1 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details