Watts 4 IN Lead Free Deck Mount Faucet with 6 IN Gooseneck Spout 0239836

Description
This lead free 4 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 6 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.
Description
This lead free 4 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 6 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Suppliers

Company
Product
Description
Supplier Links
4 IN Lead Free Deck Mount Faucet with 6 IN Gooseneck Spout - 0239836 - Watts
North Andover, MA, USA
4 IN Lead Free Deck Mount Faucet with 6 IN Gooseneck Spout
0239836
4 IN Lead Free Deck Mount Faucet with 6 IN Gooseneck Spout 0239836
This lead free 4 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 6 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

This lead free 4 inch on-center deck mount faucet is ideal for high use sinks. It features chrome plated lead free brass construction with quarter turn stems, heavy duty handles, and a 6 inch gooseneck spout. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and ASME A112.18.1.

Supplier's Site

Technical Specifications

  Watts
Product Category Sink Faucets
Product Number 0239836
Product Name 4 IN Lead Free Deck Mount Faucet with 6 IN Gooseneck Spout
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 DI5 - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Pre-Rinse Deck Mount Unit with Add-On Faucet with 12 IN Swivel Spout - 0239903 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Commercial Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial; Food Service
Certifications and Standards ADA Compliant
Flow Rate 90 GPH (94.64 ml/sec)
View Details