P. E. Guerin Chinoiserie Basin Set: Nº 10001 10001

Description
Chinoiserie Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.
Datasheet
Description
Chinoiserie Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chinoiserie Basin Set: Nº 10001 - 10001 - P. E. Guerin
New York, NY, USA
Chinoiserie Basin Set: Nº 10001
10001
Chinoiserie Basin Set: Nº 10001 10001
Chinoiserie Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.

Chinoiserie Basin Set is made to order and are available as complete collections. All matching bathroom accessories are available. Some spout designs require additional mounting space. Please verify clearance at basin or tub.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 10001
Product Name Chinoiserie Basin Set: Nº 10001
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 35 FG - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 35 mm Diameter
View Details
Tee Handle Sillcock - SC-2 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Commercial Bathroom Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial
Features Aeration (optional feature)
Certifications and Standards ADA Compliant
View Details