Hitachi High-Tech America Handheld LIBS Metal Identification Analyzer Vulcan Series

Description
Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control Vulcan delivers accurate and consistent grade ID every time. Vulcan Smart+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Optional - Co, Cu, Pb, Sn, Ti, Zn alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries Vulcan Optimum+ Grade identification and full chemistry Cu, Ti Al and Mg alloys, Li in Al alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries Vulcan Expert+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Co, Cu, Pb, Sn, Ti, Zn alloys Al and Mg alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries
Datasheet
Description
Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control Vulcan delivers accurate and consistent grade ID every time. Vulcan Smart+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Optional - Co, Cu, Pb, Sn, Ti, Zn alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries Vulcan Optimum+ Grade identification and full chemistry Cu, Ti Al and Mg alloys, Li in Al alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries Vulcan Expert+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Co, Cu, Pb, Sn, Ti, Zn alloys Al and Mg alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld LIBS Metal Identification Analyzer - Vulcan Series - Hitachi High-Tech America
Westford, MA, United States
Handheld LIBS Metal Identification Analyzer
Vulcan Series
Handheld LIBS Metal Identification Analyzer Vulcan Series
Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays. Whether your business is scrap sorting or PMI quality control Vulcan delivers accurate and consistent grade ID every time. Vulcan Smart+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Optional - Co, Cu, Pb, Sn, Ti, Zn alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries Vulcan Optimum+ Grade identification and full chemistry Cu, Ti Al and Mg alloys, Li in Al alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries Vulcan Expert+ Grade identification and full chemistry Stainless steels, low alloy steels, tool steels, Ni alloys Co, Cu, Pb, Sn, Ti, Zn alloys Al and Mg alloys Optional - Built-in camera Wi-Fi / ExTOPE Connect cloud service Pre-burn to clean the sample surface IP54 (NEMA 3 equivalent) dust and splash water protected MIL-STD-810G compliant Full day operation with one battery 1 Year Warranty (instrument) AISI, DIN, GB and JIS grade libraries

Vulcan is one of the fastest metals analyzers that is built to last. Just squeeze the trigger and one second later the result appears. As it uses Laser Induced Breakdown (LIBS) technology, you won’t need to worry about X-rays.

Whether your business is scrap sorting or PMI quality control Vulcan delivers accurate and consistent grade ID every time.

Vulcan Smart+

  • Grade identification and full chemistry
  • Stainless steels, low alloy steels, tool steels, Ni alloys
  • Optional - Co, Cu, Pb, Sn, Ti, Zn alloys
  • Optional - Built-in camera
  • Wi-Fi / ExTOPE Connect cloud service
  • Pre-burn to clean the sample surface
  • IP54 (NEMA 3 equivalent) dust and splash water protected
  • MIL-STD-810G compliant
  • Full day operation with one battery
  • 1 Year Warranty (instrument)
  • AISI, DIN, GB and JIS grade libraries

Vulcan Optimum+

  • Grade identification and full chemistry
  • Cu, Ti
  • Al and Mg alloys, Li in Al alloys
  • Optional - Built-in camera
  • Wi-Fi / ExTOPE Connect cloud service
  • Pre-burn to clean the sample surface
  • IP54 (NEMA 3 equivalent) dust and splash water protected
  • MIL-STD-810G compliant
  • Full day operation with one battery
  • 1 Year Warranty (instrument)
  • AISI, DIN, GB and JIS grade libraries

Vulcan Expert+

  • Grade identification and full chemistry
  • Stainless steels, low alloy steels, tool steels, Ni alloys
  • Co, Cu, Pb, Sn, Ti, Zn alloys
  • Al and Mg alloys
  • Optional - Built-in camera
  • Wi-Fi / ExTOPE Connect cloud service
  • Pre-burn to clean the sample surface
  • IP54 (NEMA 3 equivalent) dust and splash water protected
  • MIL-STD-810G compliant
  • Full day operation with one battery
  • 1 Year Warranty (instrument)
  • AISI, DIN, GB and JIS grade libraries
Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Elemental Analyzers
Product Number Vulcan Series
Product Name Handheld LIBS Metal Identification Analyzer
Elements Analyzed Metal / Metalloid
Unlock Full Specs
to access all available technical data

Similar Products

Inclusion identification and quantification analysis - PoDFA - ABB Measurement & Analytics
Specs
Elements Analyzed Metal / Metalloid
Sample Form Liquid / Slurry Samples
Analysis Method / Detection Technology The PoDFA Technique
View Details
Nitrogen/Protein in Organic Samples Determinator - FP628 - LECO Corporation
Specs
Elements Analyzed Nitrogen (N) / Protein
Test Media / Material Analyzed Organic Material / Chemical; Fuel / Oil
Sample Form Liquid / Slurry Samples
View Details
Spark Spectrometer  Metal Analyzer - OE750 / OE720 - Hitachi High-Tech America
Specs
Elements Analyzed Metal / Metalloid; Trace Elements
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Nonferrous (Copper, Aluminum); Inorganic Material
Sample Form Solid Samples
View Details