PoDFA is a system for evaluating melt cleanliness in molten aluminum by filtering a predetermined sample through a fine-porosity filter to concentrate inclusions by a factor of approximately 10,000 for metallographic analysis. The PoDFA-f sampling station includes a compact, portable unit with overall dimensions of 33.0 × 29.5 × 39.4 cm and a weight of 18.0 kg, requiring 100 to 240 V AC power and dry compressed air at 5.5 to 8.25 bar. It uses a reusable crucible with an outside diameter of 13.3 cm and height of 20.3 cm, rated for up to 100 samples, and operates within an ambient temperature range of 10 °C to 50 °C. Sampling is followed by analysis either in-house or via ABB's metallographic service, which provides inclusion concentration data in mm²/kg of aluminum.
The PoDFA technique consists of filtering, under controlled conditions, a predetermined quantity of liquid aluminum through a very fine porosity filter disc. Inclusions of the melt are concentrated at the filter surface by a factor of 10,000.
Developed by Alcan and commercialized by ABB, PoDFA is a method of metal cleanliness evaluation that provides both qualitative information on the nature of inclusions and quantitative information on the inclusion concentration.
This technology is ideal for process control and development as well as for product certification. It can help assess the effect of various operating practices on metal cleanliness.
A liquid aluminum sample is taken from any locations in your process. This sample is poured into a PoDFA crucible and put on a small portable PoDFA sampling station. This station will create a vacuum to force the aluminum through the filter. When the metal is frozen, the filter, along with the residual metal, is cut, mounted and polished before being analyzed under a microscope by a trained PoDFA metallographer.
The samples can be sent to our lab for metallographic analysis. ABB offers PoDFA technology transfer and analysis training permitting you to proceed with your own analysis.
For example, PoDFA data allows the user to make a clear decision regarding the suitability of an individual production run for use in critical applications such as bright trim, can body stock, foil or lithographic sheet.
ABB's Reusable Crucible has been designed to better respond to the needs of cast houses and foundries by decreasing operational costs and labor time. This innovative approach effectively enables metal manufacturers to:
The patented Reusable Crucible is a permanent crucible that can last for approximately 100 samples. A ready-to-use filter is easily installed in the crucible in a matter of seconds prior to each test. The Reusable Crucible needs to be preheated on the Crucible Heater prior to the sampling.
PoDFA System
The PoDFA Sampling Station is a low-cost portable equipment that allows to quickly and easily take PoDFA metal samples. It only requires electric power and compressed air. It uses reusable crucibles to collect the liquid aluminum sample. The crucible has to be pre-heated with the crucible heater.
PoDFA Metallographic Analysis
For the analysis of the PoDFA samples, two possibilities exist:
1. Send your samples to our lab:
Take advantage of our Metallographic Analysis Service (MAS). Simply send ABB your PoDFA samples. You will receive a report with the key residue pictures and a breakdown of each inclusion type expressed in mm2/kg of aluminum. All information is strictly confidential and reports are produced in less than two weeks.
2- Do the analyses yourself:
If you wish to perform your own analysis, ABB offers PoDFA technology transfer and analysis training. For those who prefer to do more than just the sampling, the vast body of knowledge of Alcan is readily transferable to your organization (PoDFA license). It includes metallographic training and a CD-ROM that contains a catalog of inclusions as well as methods. This valuable information has been optimized for over 30 years by Alcan on a wide variety of alloys.
| ABB Measurement & Analytics | |
|---|---|
| Product Category | Elemental Analyzers |
| Product Number | PoDFA |
| Product Name | Inclusion identification and quantification analysis |
| Elements Analyzed | Metal / Metalloid |