LECO Corporation Nitrogen/Protein in Organic Samples Determinator FP628

Description
By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability, the FP628 allows you to achieve rapid and precise nitrogen/protein results in organic matrices such as foods, forages, fertilizers, and milled products. Part of our popular 628 series, this instrument is also available in carbon/nitrogen and carbon/hydrogen/nitr ogen configurations. An optional sulfur add-on module provides independent sulfur determination on macro samples (350 mg). Dual-stage furnace system operates at temperatures up to 1050°C with pure oxygen to ensure the complete combustion of all organic samples, without requiring additional metal oxidizing reagents Efficient thermoelectric cooler removes moisture form combustion gas, eliminating the need for chemical anhydrone Combustion gas handling and aliquot dosing system eliminates the need for whole gas analysis while greatly extending the reagents, lowering cost-per-analysis and instrument downtime Low maintenance autoloader with optional capacity for up to 120 samples Optional liquid autosampler provides seamless automation for liquid samples Complies with AOAC, ISO, AACC, AOCS and ASBC methods of analysis Installation qualification & operation qualification available; IQ/OQ Brochure
Description
By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability, the FP628 allows you to achieve rapid and precise nitrogen/protein results in organic matrices such as foods, forages, fertilizers, and milled products. Part of our popular 628 series, this instrument is also available in carbon/nitrogen and carbon/hydrogen/nitr ogen configurations. An optional sulfur add-on module provides independent sulfur determination on macro samples (350 mg). Dual-stage furnace system operates at temperatures up to 1050°C with pure oxygen to ensure the complete combustion of all organic samples, without requiring additional metal oxidizing reagents Efficient thermoelectric cooler removes moisture form combustion gas, eliminating the need for chemical anhydrone Combustion gas handling and aliquot dosing system eliminates the need for whole gas analysis while greatly extending the reagents, lowering cost-per-analysis and instrument downtime Low maintenance autoloader with optional capacity for up to 120 samples Optional liquid autosampler provides seamless automation for liquid samples Complies with AOAC, ISO, AACC, AOCS and ASBC methods of analysis Installation qualification & operation qualification available; IQ/OQ Brochure

Suppliers

Company
Product
Description
Supplier Links
Nitrogen/Protein in Organic Samples Determinator - FP628 - LECO Corporation
St. Joseph, MI, USA
Nitrogen/Protein in Organic Samples Determinator
FP628
Nitrogen/Protein in Organic Samples Determinator FP628
By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability, the FP628 allows you to achieve rapid and precise nitrogen/protein results in organic matrices such as foods, forages, fertilizers, and milled products. Part of our popular 628 series, this instrument is also available in carbon/nitrogen and carbon/hydrogen/nitr ogen configurations. An optional sulfur add-on module provides independent sulfur determination on macro samples (350 mg). Dual-stage furnace system operates at temperatures up to 1050°C with pure oxygen to ensure the complete combustion of all organic samples, without requiring additional metal oxidizing reagents Efficient thermoelectric cooler removes moisture form combustion gas, eliminating the need for chemical anhydrone Combustion gas handling and aliquot dosing system eliminates the need for whole gas analysis while greatly extending the reagents, lowering cost-per-analysis and instrument downtime Low maintenance autoloader with optional capacity for up to 120 samples Optional liquid autosampler provides seamless automation for liquid samples Complies with AOAC, ISO, AACC, AOCS and ASBC methods of analysis Installation qualification & operation qualification available; IQ/OQ Brochure

By incorporating state-of-the-art hardware and software technology with key improvements in overall instrument performance and reliability, the FP628 allows you to achieve rapid and precise nitrogen/protein results in organic matrices such as foods, forages, fertilizers, and milled products.

Part of our popular 628 series, this instrument is also available in carbon/nitrogen and carbon/hydrogen/nitrogen configurations. An optional sulfur add-on module provides independent sulfur determination on macro samples (350 mg).

  • Dual-stage furnace system operates at temperatures up to 1050°C with pure oxygen to ensure the complete combustion of all organic samples, without requiring additional metal oxidizing reagents
  • Efficient thermoelectric cooler removes moisture form combustion gas, eliminating the need for chemical anhydrone
  • Combustion gas handling and aliquot dosing system eliminates the need for whole gas analysis while greatly extending the reagents, lowering cost-per-analysis and instrument downtime
  • Low maintenance autoloader with optional capacity for up to 120 samples
  • Optional liquid autosampler provides seamless automation for liquid samples
  • Complies with AOAC, ISO, AACC, AOCS and ASBC methods of analysis
  • Installation qualification & operation qualification available; IQ/OQ Brochure
Supplier's Site

Technical Specifications

  LECO Corporation
Product Category Elemental Analyzers
Product Number FP628
Product Name Nitrogen/Protein in Organic Samples Determinator
Elements Analyzed Nitrogen (N) / Protein
Unlock Full Specs
to access all available technical data

Similar Products

Hydrogen analyzer - AlSCAN - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Elements Analyzed Hydrogen (H)
Sample Form Gaseous Samples
Analysis Method / Detection Technology Thermal Conductivity Detector
View Details
Stationary Optical Emission Spectrometer - FM EXPERT - Hitachi High-Tech America
Specs
Elements Analyzed Nitrogen (N) / Protein; Metal / Metalloid; Trace Elements
Test Media / Material Analyzed Ferrous Metal (Steel, Cast Iron); Inorganic Material
Sample Form Solid Samples
View Details