Hitachi High-Tech America PCB Thru-Hole and Copper Thickness Gauge CMI760

Description
PCB Through-Hole & Copper Surface Measurement Gauge - CMI 760 The CMI760 PCB Thru-Hole & Copper Surface Measurement Gauge is a benchtop coating thickness gauge that is specifically designed for PCB electronics manufacturers. Highly versatile, the CMI760 coating thickness gauge is designed for those applications that require quick, easy, accurate and repeatable thru-hole measurements on PCB boards as well as measurements of copper plating on rigid, flexible, single and double-sided or multi-layer PCB boards.
Description
PCB Through-Hole & Copper Surface Measurement Gauge - CMI 760 The CMI760 PCB Thru-Hole & Copper Surface Measurement Gauge is a benchtop coating thickness gauge that is specifically designed for PCB electronics manufacturers. Highly versatile, the CMI760 coating thickness gauge is designed for those applications that require quick, easy, accurate and repeatable thru-hole measurements on PCB boards as well as measurements of copper plating on rigid, flexible, single and double-sided or multi-layer PCB boards.
Datasheet
Datasheet Summary
Powered by GS/AI

The CMI760 PCB Thru-Hole and Copper Thickness Gauge is designed for precise measurement of copper thickness in various PCB applications, including surface and thru-hole measurements. It features dual technology, utilizing both micro-resistance and eddy current methods, which allows for accurate readings on multi-layer boards and different copper types. The gauge comes standard with the SRP-4 probe, which has user-replaceable tips and a durable design, making it suitable for field applications. An optional ETP probe is available for enhanced eddy current measurements, providing temperature compensation for immediate readings after plating. The device has a measurement range of 1-102 µm for thru-hole copper and offers a resolution of 0.001 µm for precise readings. It includes a large backlit LCD display with statistical capabilities, allowing users to view readings, standard deviation, and trends. The CMI760 is A2LA certified for coating thickness calibrations, ensuring compliance with ISO 17025 standards. Its compact dimensions and lightweight design make it a practical choice for engineers seeking a reliable and versatile thickness gauge for PCB manufacturing.

Datasheet Summary
Powered by GS/AI

The CMI760 PCB Thru-Hole and Copper Thickness Gauge is designed for precise measurement of copper thickness in various PCB applications, including surface and thru-hole measurements. It features dual technology, utilizing both micro-resistance and eddy current methods, which allows for accurate readings on multi-layer boards and different copper types. The gauge comes standard with the SRP-4 probe, which has user-replaceable tips and a durable design, making it suitable for field applications. An optional ETP probe is available for enhanced eddy current measurements, providing temperature compensation for immediate readings after plating. The device has a measurement range of 1-102 µm for thru-hole copper and offers a resolution of 0.001 µm for precise readings. It includes a large backlit LCD display with statistical capabilities, allowing users to view readings, standard deviation, and trends. The CMI760 is A2LA certified for coating thickness calibrations, ensuring compliance with ISO 17025 standards. Its compact dimensions and lightweight design make it a practical choice for engineers seeking a reliable and versatile thickness gauge for PCB manufacturing.

Suppliers

Company
Product
Description
Supplier Links
PCB Thru-Hole and Copper Thickness Gauge - CMI760 - Hitachi High-Tech America
Westford, MA, United States
PCB Thru-Hole and Copper Thickness Gauge
CMI760
PCB Thru-Hole and Copper Thickness Gauge CMI760
PCB Through-Hole & Copper Surface Measurement Gauge - CMI 760 The CMI760 PCB Thru-Hole & Copper Surface Measurement Gauge is a benchtop coating thickness gauge that is specifically designed for PCB electronics manufacturers. Highly versatile, the CMI760 coating thickness gauge is designed for those applications that require quick, easy, accurate and repeatable thru-hole measurements on PCB boards as well as measurements of copper plating on rigid, flexible, single and double-sided or multi-layer PCB boards.

PCB Through-Hole & Copper Surface Measurement Gauge - CMI 760

The CMI760 PCB Thru-Hole & Copper Surface Measurement Gauge is a benchtop coating thickness gauge that is specifically designed for PCB electronics manufacturers.

Highly versatile, the CMI760 coating thickness gauge is designed for those applications that require quick, easy, accurate and repeatable thru-hole measurements on PCB boards as well as measurements of copper plating on rigid, flexible, single and double-sided or multi-layer PCB boards.

Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Nondestructive Testing (NDT) Probes
Product Number CMI760
Product Name PCB Thru-Hole and Copper Thickness Gauge
NDT Probe Technology Eddy Current
Unlock Full Specs
to access all available technical data

Similar Products

Tabletop Probe Station - Model PS-100 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Standard Angle Beam Transducer - A403S-SB - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Probe Style Angle Beam
Frequency 2250 kHz
View Details
Copper Foil and Laminate Gauge - CMI95M - Hitachi High-Tech America
Specs
NDT Probe Technology Eddy Current
Application Coating Thickness
Probe Style Surface Probe
View Details