DESCRIPTION
MUPS is a wireless touch probing system composed of a transmitter (UWP), an antenna receiver (ANCHOR) using Ultra-Wideband radio transmission technology, and a machine cabinet interface (BASE STATION).
This architecture ensures maximum immunity to interference and reliable signal transmission. Thanks to its compact design and next-generation wireless connector, MUPS guarantees robustness even in the most challenging machine conditions. Key features include multichannel management of up to 8 probes, double spindle applications with two probes on one receiver, and twin functionality for checking both workpiece and tool with the same receiver.
BENEFITS
Lower scrap rates and immediate cost savings
Automatic management of multiple probes within the same plant
Complete immunity to interference from WiFi, Bluetooth, and 4G/5G networks
Robust design built to withstand the most demanding machining conditions
Extended battery life for longer operating autonomy
Fast and simple setup with the dedicated MUPS App
COMPONENTS
Models Available
UWP45 Touch Probe
Diameter: 45 mm
Ideal for multi-axis milling machines and machining centres
Combines compact size with UWB wireless transmission
Compatible with Marposs T25, TT25, TT30, and T25P probes
UWP60 Touch Probe
Diameter: 60 mm
Suitable for large workstations and vertical lathes
Extremely robust design with extended operating autonomy
Configurable with Marposs T25, TT25, T25P probes and extensions up to 1 m
Anchor, Base Station and MUPS App
ANCHOR Antenna Receiver Ultra-compact design for simple installation with 3 LED indicators for status monitoring.
BASE STATION Interface The machine cabinet interface that completes the MUPS system.
MUPS App Available for Windows, Android, and iOS, the app enables fast setup and real-time monitoring of system status.
DESCRIPTION
MUPS is a wireless touch probing system composed of a transmitter (UWP), an antenna receiver (ANCHOR) using Ultra-Wideband radio transmission technology, and a machine cabinet interface (BASE STATION).
This architecture ensures maximum immunity to interference and reliable signal transmission.
Thanks to its compact design and next-generation wireless connector, MUPS guarantees robustness even in the most challenging machine conditions.
Key features include multichannel management of up to 8 probes, double spindle applications with two probes on one receiver, and twin functionality for checking both workpiece and tool with the same receiver.
BENEFITS
- Lower scrap rates and immediate cost savings
- Automatic management of multiple probes within the same plant
- Complete immunity to interference from WiFi, Bluetooth, and 4G/5G networks
- Robust design built to withstand the most demanding machining conditions
- Extended battery life for longer operating autonomy
- Fast and simple setup with the dedicated MUPS App
COMPONENTS
Models Available
UWP45 Touch Probe
- Diameter: 45 mm
- Ideal for multi-axis milling machines and machining centres
- Combines compact size with UWB wireless transmission
- Compatible with Marposs T25, TT25, TT30, and T25P probes
UWP60 Touch Probe
- Diameter: 60 mm
- Suitable for large workstations and vertical lathes
- Extremely robust design with extended operating autonomy
- Configurable with Marposs T25, TT25, T25P probes and extensions up to 1 m
Anchor, Base Station and MUPS App
- ANCHOR Antenna Receiver
Ultra-compact design for simple installation with 3 LED indicators for status monitoring.
- BASE STATION Interface
The machine cabinet interface that completes the MUPS system.
- MUPS App
Available for Windows, Android, and iOS, the app enables fast setup and real-time monitoring of system status.