Hitachi High-Tech America Handheld Coating and Plating Thickness Gauge CMI233

Description
The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over magnetic (ferrous) substrates and non-conductive coatings over conductive substrates (primarily Al, Cu as close to 100% IACS conductivity is required). The system was specially designed to handle the needs of platers, coaters, and quality professionals. Three versions of the CMI233 are available: CMI233E: Instrument, ECP eddy current probe, protective case and set of NIST traceable calibration shims CMI233M: Instrument, SMP-2 magnetic induction probe, protective case and set of NIST traceable calibration shims CMI233Dual: Instrument, ECP eddy current and SMP-2 magnetic induction probes, protective case and set of calibration shims Applications Measure non-conductive coatings over nonmagnetic conductive substrates, and conductive coatings on nonconductive substrates (Eddy Current Probes) Non-conductors on conductors, Paint & Powder Coats on Al, Anodize on Al etc. Measure nonmagnetic coatings over magnetic (ferrous) substrates (Magnetic Induction Probes) Non-magnetic metals (Zn, Cd) on ferrous substrates, Paint & Powder Coatings on Steel Accurately quantify coating thickness after deposition Features Magnetic Induction: Conforms to ASTM B499 & B530, DIN 50981, ISO 2178 and BS 5411 Parts 9 & 11 Eddy Current: Conforms to ASTM B244 & B259, DIN 50984, ISO 2360 and BS 5411 Part 3 Instrument is a is a 16-key handheld device powered by a 9V battery Measurements can be taken in automatic or continuous modes Scanning option compensates for uneven or textured substrate materials, enhancing performance of gauge repeatability and reproducibility Memory capacity for over 12,000 readings accommodates high usage applications Statistical data analysis, mean, standard deviation, high and low reading, Histogram and Cpk available with printer or serial output RS232 PC connectivity
Description
The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over magnetic (ferrous) substrates and non-conductive coatings over conductive substrates (primarily Al, Cu as close to 100% IACS conductivity is required). The system was specially designed to handle the needs of platers, coaters, and quality professionals. Three versions of the CMI233 are available: CMI233E: Instrument, ECP eddy current probe, protective case and set of NIST traceable calibration shims CMI233M: Instrument, SMP-2 magnetic induction probe, protective case and set of NIST traceable calibration shims CMI233Dual: Instrument, ECP eddy current and SMP-2 magnetic induction probes, protective case and set of calibration shims Applications Measure non-conductive coatings over nonmagnetic conductive substrates, and conductive coatings on nonconductive substrates (Eddy Current Probes) Non-conductors on conductors, Paint & Powder Coats on Al, Anodize on Al etc. Measure nonmagnetic coatings over magnetic (ferrous) substrates (Magnetic Induction Probes) Non-magnetic metals (Zn, Cd) on ferrous substrates, Paint & Powder Coatings on Steel Accurately quantify coating thickness after deposition Features Magnetic Induction: Conforms to ASTM B499 & B530, DIN 50981, ISO 2178 and BS 5411 Parts 9 & 11 Eddy Current: Conforms to ASTM B244 & B259, DIN 50984, ISO 2360 and BS 5411 Part 3 Instrument is a is a 16-key handheld device powered by a 9V battery Measurements can be taken in automatic or continuous modes Scanning option compensates for uneven or textured substrate materials, enhancing performance of gauge repeatability and reproducibility Memory capacity for over 12,000 readings accommodates high usage applications Statistical data analysis, mean, standard deviation, high and low reading, Histogram and Cpk available with printer or serial output RS232 PC connectivity
Datasheet
Datasheet Summary
Powered by GS/AI

The CMI233 is a handheld coating and plating thickness gauge designed for accurate and efficient inspection of coating thickness. It utilizes advanced magnetic induction and eddy current technology, allowing for non-destructive measurements on various substrates. The device supports both automatic and continuous measurement modes and features a unique scanning option that compensates for uneven or textured surfaces, enhancing measurement repeatability and reproducibility.

With a memory capacity of over 12,000 readings, the CMI233 is suitable for high-usage applications. It can accommodate one eddy current and two magnetic probes, providing versatility for different measurement needs. The gauge operates on a 9V battery and is designed to withstand harsh environments, making it a reliable choice for field use.

The measurement range for magnetic coatings is from 0.1 to 120 mils (0-3.01 mm) and for eddy current coatings from 0.1 to 60 mils (0-1.52 mm), with an accuracy of +/- (1% + 0.1 µm) relative to reference standards. The device conforms to various industry standards, ensuring compliance for quality control processes.

Datasheet Summary
Powered by GS/AI

The CMI233 is a handheld coating and plating thickness gauge designed for accurate and efficient inspection of coating thickness. It utilizes advanced magnetic induction and eddy current technology, allowing for non-destructive measurements on various substrates. The device supports both automatic and continuous measurement modes and features a unique scanning option that compensates for uneven or textured surfaces, enhancing measurement repeatability and reproducibility.

With a memory capacity of over 12,000 readings, the CMI233 is suitable for high-usage applications. It can accommodate one eddy current and two magnetic probes, providing versatility for different measurement needs. The gauge operates on a 9V battery and is designed to withstand harsh environments, making it a reliable choice for field use.

The measurement range for magnetic coatings is from 0.1 to 120 mils (0-3.01 mm) and for eddy current coatings from 0.1 to 60 mils (0-1.52 mm), with an accuracy of +/- (1% + 0.1 µm) relative to reference standards. The device conforms to various industry standards, ensuring compliance for quality control processes.

Suppliers

Company
Product
Description
Supplier Links
Handheld Coating and Plating Thickness  Gauge - CMI233 - Hitachi High-Tech America
Westford, MA, United States
Handheld Coating and Plating Thickness Gauge
CMI233
Handheld Coating and Plating Thickness Gauge CMI233
The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over magnetic (ferrous) substrates and non-conductive coatings over conductive substrates (primarily Al, Cu as close to 100% IACS conductivity is required). The system was specially designed to handle the needs of platers, coaters, and quality professionals. Three versions of the CMI233 are available: CMI233E: Instrument, ECP eddy current probe, protective case and set of NIST traceable calibration shims CMI233M: Instrument, SMP-2 magnetic induction probe, protective case and set of NIST traceable calibration shims CMI233Dual: Instrument, ECP eddy current and SMP-2 magnetic induction probes, protective case and set of calibration shims Applications Measure non-conductive coatings over nonmagnetic conductive substrates, and conductive coatings on nonconductive substrates (Eddy Current Probes) Non-conductors on conductors, Paint & Powder Coats on Al, Anodize on Al etc. Measure nonmagnetic coatings over magnetic (ferrous) substrates (Magnetic Induction Probes) Non-magnetic metals (Zn, Cd) on ferrous substrates, Paint & Powder Coatings on Steel Accurately quantify coating thickness after deposition Features Magnetic Induction: Conforms to ASTM B499 & B530, DIN 50981, ISO 2178 and BS 5411 Parts 9 & 11 Eddy Current: Conforms to ASTM B244 & B259, DIN 50984, ISO 2360 and BS 5411 Part 3 Instrument is a is a 16-key handheld device powered by a 9V battery Measurements can be taken in automatic or continuous modes Scanning option compensates for uneven or textured substrate materials, enhancing performance of gauge repeatability and reproducibility Memory capacity for over 12,000 readings accommodates high usage applications Statistical data analysis, mean, standard deviation, high and low reading, Histogram and Cpk available with printer or serial output RS232 PC connectivity

The CMI233 package enables control of plating and paint & powder coating processes using advanced magnetic induction and eddy-current technology. It provides non-destructive coating thickness measurement for non-magnetic coatings over magnetic (ferrous) substrates and non-conductive coatings over conductive substrates (primarily Al, Cu as close to 100% IACS conductivity is required). The system was specially designed to handle the needs of platers, coaters, and quality professionals.

Three versions of the CMI233 are available:

  • CMI233E: Instrument, ECP eddy current probe, protective case and set of NIST traceable calibration shims
  • CMI233M: Instrument, SMP-2 magnetic induction probe, protective case and set of NIST traceable calibration shims
  • CMI233Dual: Instrument, ECP eddy current and SMP-2 magnetic induction probes, protective case and set of calibration shims

Applications

  • Measure non-conductive coatings over nonmagnetic conductive substrates, and conductive coatings on nonconductive substrates (Eddy Current Probes)
  • Non-conductors on conductors, Paint & Powder Coats on Al, Anodize on Al etc.
  • Measure nonmagnetic coatings over magnetic (ferrous) substrates (Magnetic Induction Probes)
  • Non-magnetic metals (Zn, Cd) on ferrous substrates, Paint & Powder Coatings on Steel
  • Accurately quantify coating thickness after deposition

Features

  • Magnetic Induction: Conforms to ASTM B499 & B530, DIN 50981, ISO 2178 and BS 5411 Parts 9 & 11
  • Eddy Current: Conforms to ASTM B244 & B259, DIN 50984, ISO 2360 and BS 5411 Part 3
  • Instrument is a is a 16-key handheld device powered by a 9V battery
  • Measurements can be taken in automatic or continuous modes
  • Scanning option compensates for uneven or textured substrate materials, enhancing performance of gauge repeatability and reproducibility
  • Memory capacity for over 12,000 readings accommodates high usage applications
  • Statistical data analysis, mean, standard deviation, high and low reading, Histogram and Cpk available with printer or serial output
  • RS232 PC connectivity
Supplier's Site Datasheet

Technical Specifications

  Hitachi High-Tech America
Product Category Nondestructive Testing (NDT) Probes
Product Number CMI233
Product Name Handheld Coating and Plating Thickness Gauge
NDT Probe Technology Eddy Current
Application Coating Thickness
Probe Style Angled / Curved Tip (optional feature); Surface Probe
Unlock Full Specs
to access all available technical data

Similar Products

Cryogenic Probe Station - Model CRX-6.5K - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
NDT Probe Technology Magnetic / Hall Effect
Features & Format Array Type Probe
View Details
Atlas European Standard Transducer - DL2R-7X18 - Evident Scientific
Specs
NDT Probe Technology Ultrasonic
Probe Style Dual
Frequency 2000 kHz
View Details
Copper Surface Thickness Gauge for Single or Double Sided PCB's - CMI563 - Hitachi High-Tech America
Specs
NDT Probe Technology Eddy Current
Application Coating Thickness
Probe Style Surface Probe
View Details