ODG (Origin Data Global) Speakers HDK-402804ZA-BOX6

Description
4次 500Hz 90dB@1W,10cm 2W Speakers ROHS
Description
4次 500Hz 90dB@1W,10cm 2W Speakers ROHS

Suppliers

Company
Product
Description
Supplier Links
4次 500Hz 90dB@1W,10cm 2W Speakers ROHS

4次 500Hz 90dB@1W,10cm 2W Speakers ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Speakers
Product Number HDK-402804ZA-BOX6
Product Name Speakers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526806 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Car Audio, Subwoofer - SPG555PS - Boston Acoustics, Inc.
Boston Acoustics, Inc.
Specs
Nominal Power 1000 watts
Impedance 2 ohms
Frequency Response 34 Hz
View Details
Powered Speakers - PH5-VS Powered Speakers - AUDIX Corporation
Specs
Impedance 4 ohms
Sensitivity 89 dB
Frequency Response 75 to 20000 Hz
View Details